EN
  • EN
  • DE
  • IT

DSPIC33FJ64GP206A-E/PT

Part No DSPIC33FJ64GP206A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33FJ64GP206
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1318858-DSPIC33FJ64GP206A-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP206A-E/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64GP206A-E/PT

The DSPIC33FJ64GP206A-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This powerful hybrid is ideal for applications that require complex algorithms, precise control, and real-time performance, such as motor control, power supplies, and advanced sensing systems.

Key Features:

  • Processing Core: The product is built around a 16-bit dsPIC33F core with a maximum speed of 40 MIPS, providing the computational bandwidth for high-speed control loops and signal processing tasks.
  • Memory: It comes with 64KB of Flash memory and 8KB of RAM, ensuring ample space for code and data storage for complex applications.
  • Advanced Peripherals: A range of peripherals includes UART, SPI, I2C interfaces, and advanced PWM modules, which are perfect for driving motors and managing various communication protocols.
  • Robust Timers and Input/Output: The device features multiple 16-bit and 32-bit timers, along with up to 21 analog inputs and 85 general-purpose I/O pins, allowing for versatile interfacing with external components.
  • Integrated Analog Features: Onboard are 10-bit A/D converters with up to 16 channels, providing accurate measurement capabilities for sensor data and analog signals.

Design and Development Support:

Microchip Technology supports the DSPIC33FJ64GP206A-E/PT with a comprehensive suite of development tools, including the MPLAB Integrated Development Environment (IDE) and a variety of programmer and debugger options. This support accelerates the development process, from initial prototyping to final product deployment.

Package and Temperature Range:

The DSPIC33FJ64GP206A-E/PT is available in a 64-pin TQFP package, and it is designed to operate within the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

With its combination of processing power, memory, and peripherals, the DSPIC33FJ64GP206A-E/PT is an excellent choice for a wide array of applications, such as:

  • Advanced motor control systems
  • Power conversion and management
  • Audio and speech processing
  • Industrial control systems
  • Embedded communications

Overall, the DSPIC33FJ64GP206A-E/PT from Microchip Technology stands out as a versatile and powerful DSC, capable of meeting the demands of complex and time-critical applications in the embedded systems market.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess