EN
  • EN
  • DE
  • IT

DSPIC33FJ64GP804T-I/PT

Part No DSPIC33FJ64GP804T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Reel package
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b, D/A 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773582-DSPIC33FJ64GP804T-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP804T-I/PT CAD Model

Description

The dSPIC33FJ64GP804T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and embedded audio applications.

Key Features

  • CPU: 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.3V.
  • Memory: 64KB of Flash memory and 8KB of SRAM provide ample space for application code and data.
  • Timers: Multiple 16-bit and 32-bit timers with dedicated motor control PWMs.
  • Analog Features: Integrated 10-bit A/D converter with up to 16 channels, ensuring precise measurement for control applications.
  • Communication Interfaces: Includes a variety of serial communication options such as UART, SPI, I2C, and CAN for flexible connectivity.
  • Temperature Range: Operates over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Package: Available in a 44-pin TQFP package, providing a compact footprint for space-constrained applications.

Advanced Control Features

The dSPIC33FJ64GP804T-I/PT offers advanced control features that include digital signal processing capabilities, making it suitable for implementing complex control algorithms. The device's PWM modules are optimized for motor control, with features such as dead-time control and fault input for robust operation.

Development Support

Microchip provides comprehensive development tools for the dSPIC33FJ64GP804T-I/PT, including the MPLAB IDE and MPLAB XC16 C Compiler. These tools, along with a rich set of libraries and the Microchip developer community, help to accelerate development and reduce time to market.

Whether you are developing advanced motor control systems, power conversion applications, or integrating digital signal processing into your design, the dSPIC33FJ64GP804T-I/PT offers a powerful and versatile solution that combines the best of microcontrollers and digital signal processors.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5868 $51.5208
15+ $7.0456 $105.6840
22+ $6.8255 $150.1610
31+ $6.6053 $204.7643
40+ $6.3851 $255.4040
53+ $5.7246 $303.4038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess