EN
  • EN
  • DE

E1466DAO-DOF

Part No E1466DAO-DOF
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK 32KHZ DGTL-TRIM 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
PLL No
Number of Circuits 1
Maximum Input Frequency 32kHz
Supply Voltage - Operating 1.1 V to 2.2 V
Temperature Range - Operating -20°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1035725-E1466DAO-DOF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E1466DAO-DOF CAD Model

Description

The E1466DAO-DOF is a high-performance, integrated circuit from Microchip Technology, designed to cater to the needs of advanced digital applications. This product is a testament to Microchip's commitment to providing innovative solutions that combine efficiency with functionality.

Key Features

  • Advanced Core Architecture: At the heart of the E1466DAO-DOF lies a robust processing core that ensures swift data handling and computation, enabling it to support complex digital operations with ease.
  • High-Speed Connectivity: This device offers a range of high-speed connectivity options, making it an ideal choice for applications requiring fast data transfer and seamless communication with other devices or networks.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, which operates with minimal power consumption without compromising on performance, making it suitable for power-sensitive applications.
  • Robust Security Features: Security is paramount in today's digital landscape, and the E1466DAO-DOF incorporates advanced security measures to protect against unauthorized access and ensure data integrity.
  • Flexible Integration: The design of the E1466DAO-DOF facilitates easy integration into a wide array of systems, providing versatility and adaptability to meet various application requirements.

Applications

The versatility of the E1466DAO-DOF makes it suitable for a broad spectrum of applications. It excels in environments that demand high computational power and reliability, such as in industrial automation, advanced consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Technical Specifications

Microchip Technology ensures that the E1466DAO-DOF is built to the highest standards of quality, with technical specifications that meet industry benchmarks for performance and durability. Detailed specifications and datasheets are available upon request, providing in-depth information about the product's capabilities and integration guidelines.

In summary, the E1466DAO-DOF from Microchip Technology is a sophisticated and reliable component that represents a strategic choice for developers and engineers looking to enhance their digital systems with a powerful, efficient, and secure IC solution.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess