EN
  • EN
  • DE

EDI88130CS25LB

Part No EDI88130CS25LB
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package CLCC
Density 1 Mb
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 32
Number of Ports 1
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1022830-EDI88130CS25LB
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDI88130CS25LB CAD Model

Description

Microchip Technology's EDI88130CS25LB

Introducing the EDI88130CS25LB, a cutting-edge memory component from the renowned manufacturer, Microchip Technology. This product is a testament to Microchip's commitment to providing high-quality, reliable integrated circuits that cater to the evolving needs of the electronics industry.

Key Features

  • High-Speed Operation: The EDI88130CS25LB is designed to deliver fast data transfer rates, making it an ideal choice for applications requiring quick access to large volumes of data.
  • Large Memory Capacity: With its substantial storage capacity, this product is well-suited for systems that need to handle extensive data sets without compromising performance.
  • Low Power Consumption: As energy efficiency becomes increasingly important, the EDI88130CS25LB addresses this need with its low power consumption features, helping to extend the life of battery-powered devices.
  • Robust Temperature Range: Engineered to perform reliably in a variety of environmental conditions, it operates effectively across a broad temperature range.
  • Compact Form Factor: The small size of the EDI88130CS25LB allows for a more streamlined integration into a wide array of electronic devices, from portable gadgets to complex industrial systems.

Applications

The versatility of the EDI88130CS25LB makes it a perfect fit for diverse applications. It's widely used in telecommunications, computing, automotive systems, and consumer electronics. Its robust design ensures that it can meet the rigorous demands of high-performance data processing, real-time computing, and critical storage operations.

Quality and Reliability

Microchip Technology's commitment to quality is evident in the EDI88130CS25LB. Each unit undergoes stringent testing to ensure it meets the high standards expected by industry professionals. Customers can trust in the durability and performance of this product, backed by Microchip's reputation for excellence in the field of semiconductor design and manufacturing.

You May Also Be Interested in

Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 16Mx18 1.8V 144-Pin UBGA T/R
Lowest to $14.6893
Micron Technology Inc.
DRAM Chip DDR SDRAM 128M-Bit 8Mx16 2.5V 66-Pin TSOP Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess