EN
  • EN
  • DE

EMC1023-1-ACZL-TR

Part No EMC1023-1-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Microchip Technology
Win Source Part Number 258677-EMC1023-1-ACZL-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1023-1-ACZL-TR CAD Model

Description

The EMC1023-1-ACZL-TR is a high-performance, low-power temperature sensor from Microchip Technology, designed to provide precise temperature monitoring with a dual-channel architecture. This advanced sensor is an ideal solution for a variety of applications, including personal computers, office electronics, and industrial systems where temperature management is critical for performance and reliability.

Key Features:

  • Dual-Channel Sensing: The EMC1023-1-ACZL-TR can monitor two temperature zones simultaneously, one external and one internal, providing comprehensive thermal data.
  • High Accuracy: It offers an accuracy of ±1°C for external diode temperatures and ±2°C for the internal diode temperature, ensuring precise temperature measurements for system control and protection.
  • Programmable Resolution: The temperature sensor resolution is programmable from 0.125°C to 1.0°C, allowing flexibility in monitoring resolution based on the application's needs.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it suitable for battery-powered devices.
  • SMBus Interface: Communication with the host controller is facilitated through the industry-standard System Management Bus (SMBus), providing easy integration into existing systems.
  • Thermal Alert Output: The sensor features a programmable ALERT output, which can be configured to trigger thermal protection mechanisms when a preset temperature threshold is exceeded.

Applications:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunication Equipment
  • Industrial and Office Electronics

The EMC1023-1-ACZL-TR is available in a small, lead-free, RoHS-compliant package, making it suitable for environmentally sensitive applications. With its combination of dual-channel temperature monitoring, high accuracy, and low power consumption, the EMC1023-1-ACZL-TR from Microchip Technology stands out as a versatile and reliable component for sophisticated thermal management systems.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,255 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess