EN
  • EN
  • DE

EMC1033-ACZ

Part No EMC1033-ACZ
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 80°C
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 051159-EMC1033-ACZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1033-ACZ CAD Model

Description

Microchip Technology EMC1033-ACZ Product Overview

The EMC1033-ACZ is a high-precision, triple-channel, 1°C temperature sensor from Microchip Technology, designed for a wide range of applications that require accurate temperature monitoring. This advanced sensor is particularly suitable for use in desktop and notebook computers, servers, and various embedded applications.

Key Features:

  • Triple Temperature Sensing: The EMC1033-ACZ provides three temperature channels - one internal and two external - allowing for comprehensive temperature monitoring of the system and its environment.
  • High Accuracy: With a ±1°C accuracy for both external and internal temperature readings, the EMC1033-ACZ ensures precise temperature data, which is vital for maintaining optimal system performance and reliability.
  • Programmable Resolution: The sensor supports programmable resolution for the external diode channels, enabling users to optimize the trade-off between resolution and conversion time according to their specific needs.
  • SMBus Interface: The device includes an SMBus 2.0-compatible serial interface, simplifying integration into existing systems and providing easy communication with microcontrollers or other ICs.
  • Low Power Consumption: Designed with power efficiency in mind, the EMC1033-ACZ operates with low power consumption, making it an ideal choice for battery-powered applications.
  • Automatic Shutdown: The sensor features an automatic shutdown mode to further reduce power usage when temperature monitoring is not required, which helps extend the lifespan of battery-powered devices.

Applications:

  • Personal Computers (Desktops, Notebooks)
  • Servers and Data Centers
  • Embedded Systems
  • Industrial PCs
  • Telecommunications Equipment

The EMC1033-ACZ is available in a compact, 8-pin MSOP package, making it easy to incorporate into space-constrained designs without sacrificing performance. With its combination of precision, flexibility, and low power consumption, the EMC1033-ACZ from Microchip Technology is an excellent choice for designers looking to enhance their system's thermal management capabilities.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess