EN
  • EN
  • DE

EMC1053-1-ACZL-TR

Part No EMC1053-1-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -20C-85C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -20°C ~ 85°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 0°C ~ 85°C (-20°C ~ 85°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number EMC1053
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 589204-EMC1053-1-ACZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1053-1-ACZL-TR CAD Model

Description

Product Overview: EMC1053-1-ACZL-TR from Microchip Technology

The EMC1053-1-ACZL-TR is a high-performance, triple-channel temperature sensor from Microchip Technology, designed for precise temperature monitoring in a variety of applications. This advanced sensor integrates three temperature channels: one for an external diode and two for internal temperature sensing, making it ideal for managing thermal conditions within electronic systems.

Main Features

  • High Accuracy: The EMC1053-1-ACZL-TR features an impressive accuracy of ±1°C for external diode temperatures ranging from -40°C to +125°C, ensuring reliable temperature readings critical for system performance.
  • Multiple Temperature Channels: With one external and two internal temperature channels, this sensor provides comprehensive thermal data that can be used to monitor and control system temperature effectively.
  • Programmable Resolution: Users can program the resolution for the external diode channel from 9 to 12 bits, providing flexibility in the trade-off between resolution and conversion time.
  • SMBus Interface: The device supports the System Management Bus (SMBus) communication protocol for easy integration into existing systems and straightforward communication with microcontrollers or other SMBus-compatible devices.

Applications

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Embedded Systems
  • Industrial PCs
  • Telecommunications Hardware

The EMC1053-1-ACZL-TR sensor is offered in a compact 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, making it suitable for space-constrained designs while adhering to environmental standards. With its advanced features and versatility, this temperature sensor from Microchip Technology is an essential component for engineers and designers looking to enhance system reliability and performance through effective thermal management.

Whether you're developing sophisticated computing hardware or industrial-grade electronics, the EMC1053-1-ACZL-TR provides the precision, flexibility, and reliability needed to ensure your systems operate within their optimal temperature ranges.

You May Also Be Interested in

Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4294 $57.9690
330+ $0.3523 $116.2590
510+ $0.3413 $174.0630
700+ $0.3303 $231.2100
905+ $0.3192 $288.8760
1,215+ $0.2862 $347.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess