EN
  • EN
  • DE

EMC1186-2-AC3

Part No EMC1186-2-AC3
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TDFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Standard Package 98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342880-EMC1186-2-AC3
Ultra Librarian 3D Model Ultra Librarian EMC1186-2-AC3 CAD Model

Description

Microchip Technology EMC1186-2-AC3 Product Overview

The EMC1186-2-AC3 is a high-performance, multi-channel temperature sensor from Microchip Technology, designed to provide precise temperature monitoring solutions for a variety of applications. This sensor is particularly suitable for use in computing systems, embedded applications, and other electronic devices that require thermal management to maintain operational integrity and performance.

Key Features

  • Multiple Temperature Channels: The EMC1186-2-AC3 offers six temperature channels - one external diode channel and five internal channels - to monitor different parts of the system efficiently.
  • High Accuracy: With an accuracy of ±1°C for external diode measurements and ±2°C for internal diode measurements, the EMC1186-2-AC3 ensures precise temperature readings.
  • Programmable Resolution: The temperature measurement resolution is programmable, allowing for fine-tuning according to the specific needs of the application.
  • Automatic Diode Type Detection: This feature simplifies the setup process by enabling the sensor to automatically detect the type of connected diode, saving time and reducing potential errors.
  • SMBus Interface: The sensor communicates with the host controller via the SMBus interface, a widely used protocol for system management communications.
  • Resistance Error Correction: The EMC1186-2-AC3 incorporates resistance error correction to compensate for series resistance in remote diode traces, ensuring more accurate temperature readings.
  • Programmable Over-Temperature Alarms: Users can set alarms to notify the system of over-temperature conditions, protecting the hardware from potential thermal damage.

Applications

The EMC1186-2-AC3 is versatile and can be used in a wide range of applications, including:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunication Equipment
  • Industrial PCs and IoT Devices

Conclusion

Microchip Technology's EMC1186-2-AC3 temperature sensor is an essential component for systems that require reliable and accurate thermal monitoring. Its multi-channel design, coupled with high accuracy and programmable features, make it an excellent choice for designers and engineers looking to enhance their system's thermal management capabilities. Whether it's for personal computers, industrial applications, or IoT devices, the EMC1186-2-AC3 is a trusted solution for keeping your technology cool and operational.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess