EN
  • EN
  • DE

EMC1402-12-ACGL-TR

Part No EMC1402-12-ACGL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Microchip Technology
Win Source Part Number 258680-EMC1402-12-ACGL-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC1402-12-ACGL-TR CAD Model

Description

Product Overview: EMC1402-12-ACGL-TR by Microchip Technology

The EMC1402-12-ACGL-TR is a high-performance, dual-channel temperature sensor from the reputable semiconductor manufacturer, Microchip Technology. This precision sensor is designed to monitor the temperature of two thermal diodes in computing systems, ensuring optimal performance and reliability.

Key Features

  • Dual-Channel Sensing: The device can read temperatures from two external diodes, which is ideal for monitoring multiple hot spots within a system.
  • High Accuracy: It offers an impressive accuracy of ±1°C for external diode temperatures, providing precise thermal data critical for system management.
  • Programmable Resolution: Users can configure the resolution from 9 to 12 bits, allowing for flexibility in the trade-off between resolution and conversion time.
  • Resistance Error Correction: The EMC1402-12-ACGL-TR has built-in resistance error correction, which compensates for the series resistance of long PCB traces and thermal diode inaccuracies.
  • SMBus Interface: The sensor uses a System Management Bus (SMBus) interface for easy integration with existing hardware and for communication with the host controller.
  • Wide Temperature Range: It is capable of measuring temperatures from -40°C to +125°C, suitable for a broad range of applications.

Applications

The EMC1402-12-ACGL-TR is versatile and can be used in a variety of applications, such as:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunication Hardware

Product Packaging and Availability

This temperature sensor is available in a compact, 10-pin MSOP (Micro Small Outline Package) that is RoHS compliant, minimizing the footprint on the PCB and making it suitable for space-constrained applications. The part number suffix 'TR' indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

With its dual-channel capability, accuracy, and flexibility, the EMC1402-12-ACGL-TR is an excellent choice for system designers who require reliable temperature monitoring to safeguard their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Lowest to $4.8972
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.3941
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $4.3767
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.4334
Analog Devices Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess