EN
  • EN
  • DE

EMC1833T-2E/RW

Part No EMC1833T-2E/RW
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description 1.8V 3 CHANNEL TEMP SENSOR I2C 2 / Temperature Sensor Digital, Remote 8-WDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Remote
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x2)
Base Product Number EMC1833
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342885-EMC1833T-2E/RW
Ultra Librarian 3D Model Ultra Librarian EMC1833T-2E/RW CAD Model

Description

Microchip Technology EMC1833T-2E/RW Product Overview

The EMC1833T-2E/RW is a cutting-edge temperature sensor from Microchip Technology, designed for high accuracy and reliability in a wide range of applications. This advanced sensor is a part of Microchip's extensive portfolio of thermal management solutions, which are well-suited for modern electronic systems requiring precise temperature monitoring.

Key Features

  • Multiple Temperature Channels: The EMC1833T-2E/RW is equipped with five temperature channels, including one internal diode for measuring the device's own temperature and four external diode inputs for monitoring other devices.
  • High Accuracy: This sensor provides high accuracy measurements, with an external diode accuracy of ±1°C from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Programmable Resolution: It offers programmable resolution for the external diodes, ranging from 0.125°C to 0.0078°C, allowing for fine-tuning based on specific requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the EMC1833T-2E/RW operates with low power consumption, making it an ideal choice for battery-operated devices.
  • Communication Interface: The sensor uses an SMBus 2.0-compatible bus and I2C interface for communication, providing easy integration with most microcontrollers and systems.
  • Versatile Applications: This temperature sensor is suitable for various applications, including personal computers, servers, data storage systems, and other embedded systems.

Product Benefits

The EMC1833T-2E/RW is designed to meet the needs of modern electronics that require precise temperature monitoring to maintain performance and prevent overheating. Its multiple temperature channels and high accuracy make it a versatile solution for system designers. The programmable resolution and low power consumption features offer additional flexibility and efficiency, which are essential in today's energy-conscious market.

Microchip Technology's commitment to quality and reliability is evident in the EMC1833T-2E/RW temperature sensor, providing designers with a dependable solution for their thermal management needs. Whether it's for industrial systems or consumer electronics, this temperature sensor is an excellent choice for maintaining optimal operational temperatures and enhancing system stability.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess