EN
  • EN
  • DE

PTQA430025P2AD

Part No PTQA430025P2AD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5V 100W / 100-W 48-V INPUT ISOLATED DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Maximum Input Voltage 75V
Voltage - Output 1 2.5V
Current - Output (Maximum) 30A
Power (Watts) 100W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 91%
Mounting Style Through Hole
Manufacturer Package 8-DIP Module, 1/4 Brick
Dimension 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm)
Part Number Series PTQA430025
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812019-PTQA430025P2AD
Ultra Librarian 3D Model Ultra Librarian PTQA430025P2AD CAD Model

Description

Texas Instruments introduces the PTQA430025P2AD, a high-performance, quarter-brick DC-DC converter designed for power-reliant applications. This advanced power module is engineered to cater to the demanding needs of today's telecommunication infrastructure, industrial equipment, and networking systems.

Key Features

  • Input Voltage Range: The PTQA430025P2AD operates with an input voltage range of 36V to 75V, making it versatile for various industrial power systems and telecom standards.
  • Output Voltage and Current: It delivers a stable output voltage of 3.3V, with a high output current of up to 25A, suitable for powering sensitive electronic equipment with precision.
  • Efficiency: With an exceptional efficiency rating, this converter minimizes power loss, ensuring optimal performance and reliability for critical applications.
  • Isolation: The module features 2250VDC input-to-output isolation, providing additional safety and enhancing the system's durability against electrical disturbances.
  • Thermal Performance: Designed with an optimized thermal management system, the PTQA430025P2AD maintains performance even under varying environmental conditions.
  • Regulation: It boasts tight regulation, ensuring the output voltage remains within the specified limits for a stable power supply.
  • Protection: The device includes comprehensive protection features such as over-temperature protection, output overcurrent protection, and input under-voltage lockout, safeguarding both the converter and the connected load.

Applications

The PTQA430025P2AD is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial automation systems
  • Test and measurement equipment
  • Data center infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the PTQA430025P2AD is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in the most challenging environments.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4962 $82.4962
2+ $67.6892 $135.3784
3+ $65.5740 $196.7220
4+ $63.4587 $253.8348
5+ $61.3434 $306.7170
6+ $54.9975 $329.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess