Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Purpose Controller
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 160-QFP (28x28)
Win Source Part Number 204093-FDC37C932
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C932 CAD Model

Description

Microchip Technology's FDC37C932

The FDC37C932, designed and manufactured by Microchip Technology, is a highly integrated Super I/O controller that offers a versatile solution for embedded systems. This advanced IC is tailored to meet the rigorous demands of modern computing environments, providing reliable and efficient functionality across a wide range of applications.

At the heart of the FDC37C932 lies a robust feature set that includes a floppy disk controller, parallel port, two serial ports, and a keyboard controller. These essential interfaces are integrated into a single chip, which not only saves valuable board space but also reduces system complexity and power consumption.

The floppy disk controller supports a variety of disk drive formats, ensuring compatibility with both legacy and contemporary floppy disk technology. This feature is particularly important for industrial and embedded systems that require support for a range of storage options.

The parallel port is designed to offer high-speed data transfer capabilities, making it ideal for connecting printers or other parallel devices. It operates in various modes, including Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP), providing flexibility for different parallel communication needs.

With two integrated serial ports, the FDC37C932 facilitates reliable and efficient serial communication. These UARTs (Universal Asynchronous Receiver/Transmitters) are essential for RS-232 or RS-422 communications, commonly used in networking equipment, point-of-sale systems, and industrial machinery.

The onboard keyboard controller supports the PS/2 interface, allowing for the direct connection of keyboards and mice. This ensures seamless user input integration, which is crucial for interactive systems.

Microchip Technology's FDC37C932 is crafted with attention to power management, featuring low-power modes and advanced configuration options. This makes it an excellent choice for battery-operated devices where power efficiency is paramount.

In summary, the FDC37C932 is a versatile, high-performance Super I/O controller that offers an array of features in a compact package. Its integration of multiple I/O functions makes it a go-to solution for designers looking to streamline their system architecture while maintaining robust connectivity and control.

You May Also Be Interested in

Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926C-I/KD
Microchip Technology
IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Lowest to $24.4775
ECAD model for USB7002T-I/KDX
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Intel
IC ETH PCI/CARDBUS CTRL 196BGA / Ethernet Controller Single Chip 10Mbps/100Mbps 3.3V 196-Pin Bag Tray
Need more? Email Us
ECAD model for GD82550EYSL4MJ
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $3.3439
ECAD model for CYWB0164BB-BZXI
Microchip Technology
USB3.1 GEN2 HUB WITH PD / USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7252T/KDX
Microchip Technology
Standalone Mode CircLink Controller | IC CTRLR CIRCLINK TM 48-TQFP
Lowest to $125.0000
ECAD model for TMC2084-HT
Microchip Technology
4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Need more? Email Us
ECAD model for USB7050/KDX
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926CT-I/KD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention