The HA2002-I/SS is a high-performance operational amplifier manufactured by Microchip Technology, designed to cater to a wide array of applications requiring precision and reliability. This operational amplifier, commonly referred to as an op-amp, is a critical component in analog electronics, known for its versatility and efficiency.
Key Features
- High Precision: The HA2002-I/SS boasts exceptional accuracy and stability, making it ideal for sensitive instrumentation and critical signal processing tasks.
- Low Noise: With its low-noise design, this op-amp minimizes unwanted signal interference, ensuring clear and precise amplification in audio and measurement applications.
- Wide Operating Range: It is designed to operate effectively across a broad range of voltages, accommodating various power supply configurations and application requirements.
- Durable Construction: Encased in a robust SS package, the HA2002-I/SS is built to withstand challenging environmental conditions, guaranteeing long-term reliability.
Applications
The versatility of the HA2002-I/SS makes it an excellent choice for a multitude of applications, including but not limited to:
- Medical instrumentation
- Test and measurement systems
- Audio equipment
- Data acquisition
- Industrial controls
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>max)
±18V
Input Offset Voltage
Typically 25 µV
Input Bias Current
Typically 1.5 nA
Operating Temperature Range
-40°C to +85°C
Package Type
SS
In summary, the HA2002-I/SS from Microchip Technology is a sophisticated operational amplifier that offers precision, low noise, and a wide operating range, all packed into a durable SS package. Whether for professional or industrial use, this op-amp is engineered to deliver top-notch performance and reliability.