EN
  • EN
  • DE

HCS201-I/P

Part No HCS201-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS201
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920043-HCS201-I/P
Ultra Librarian 3D Model Ultra Librarian HCS201-I/P CAD Model

Description

Microchip Technology HCS201-I/P KEELOQ® Code Hopping Encoder

The HCS201-I/P is a state-of-the-art code hopping encoder developed by Microchip Technology. It is a part of the KEELOQ® cryptographic series, designed to provide high-level security through a unique encryption method. This encoder is ideal for remote keyless entry (RKE) systems, alarm systems, and various other secure data transmission applications.

Utilizing the KEELOQ® hopping technology, the HCS201-I/P ensures that each transmission is unique, thus preventing code capturing and unauthorized re-transmission by third parties. This is especially critical in systems where the security of the transmitted code is paramount, such as in garage door openers, car alarms, and access control systems.

The device operates under a wide voltage range, typically from 3.0V to 6.0V, making it versatile for various electronic applications. The HCS201-I/P is available in a PDIP-8 package, providing an easy-to-use interface for embedding into your circuit designs. With its low-power consumption and high reliability, this encoder is engineered to meet the rigorous demands of modern secure wireless applications.

Key features of the HCS201-I/P include:

  • Secure KEELOQ® code hopping technology
  • Wide voltage operation range (3.0V to 6.0V)
  • Easy integration with a PDIP-8 package
  • Low power consumption for battery-operated devices
  • High reliability and robust security performance

With Microchip's reputation for quality and performance, the HCS201-I/P is a reliable choice for designers looking to incorporate secure data transmission into their systems. Whether you're working on a new RKE system or upgrading an existing security setup, the HCS201-I/P provides the encryption necessary to maintain a high level of protection against unauthorized access.

You May Also Be Interested in

Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5181 $74.0724
8+ $15.1952 $121.5616
12+ $14.7205 $176.6460
17+ $14.2458 $242.1786
21+ $13.7699 $289.1679
29+ $12.3458 $358.0282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess