EN
  • EN
  • DE

HCS362T-I/SN043

Part No HCS362T-I/SN043
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 090434-HCS362T-I/SN043
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCS362T-I/SN043 CAD Model

Description

The HCS362T-I/SN043 is a sophisticated integrated circuit from Microchip Technology, designed for secure code hopping and cryptographic applications. This device is particularly suitable for remote keyless entry (RKE) systems, garage door openers, and other applications where secure wireless communication is crucial.

At the heart of the HCS362T-I/SN043 is the KEELOQ® code hopping technology, which employs advanced algorithms to ensure that each transmission is unique, thereby enhancing security by making it extremely difficult for potential intruders to replicate the signal. This feature is essential for applications where the integrity and safety of the communication are paramount.

The device operates over a wide voltage range and is optimized for low power consumption, making it an excellent choice for battery-operated systems. Its resilience and efficiency make it a reliable component in any security-sensitive wireless application.

Key Features:

  • KEELOQ® code hopping technology for secure data transmission
  • Advanced encryption algorithms for robust security
  • Low power consumption for extended battery life
  • Wide operating voltage range to suit various applications
  • Easy to integrate into existing systems
  • High reliability and durability for long-term use

The HCS362T-I/SN043 is offered in the SN package, which is a small-outline, plastic encapsulated package, ideal for space-constrained applications. Its compact design and robust construction make it a versatile solution for a wide range of wireless communication tasks.

In summary, the HCS362T-I/SN043 from Microchip Technology is a state-of-the-art solution for anyone looking to implement secure wireless communication in their products. With its cutting-edge security features and reliable performance, it stands as an excellent choice for designers and engineers seeking to enhance the security and integrity of their wireless systems.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $26.1941
Intersil
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess