EN
  • EN
  • DE

HV238FG-G

Part No HV238FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC ULTRASOUND SWITCH 1:1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name HV238
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920653-HV238FG-G
Ultra Librarian 3D Model Ultra Librarian HV238FG-G CAD Model

Description

The HV238FG-G is a state-of-the-art product from Microchip Technology, renowned for its high-performance semiconductor devices. This particular component is designed to cater to the needs of advanced electronic systems, offering unmatched reliability and efficiency.

Key Features

  • High Voltage Capability: The HV238FG-G is capable of handling high voltage operations, making it suitable for a variety of demanding applications.
  • Low On-Resistance: It features low on-resistance, which ensures minimal power loss and heat generation, thereby enhancing the overall system efficiency.
  • Robust Design: Engineered with durability in mind, this product is built to withstand harsh conditions and provide long-lasting performance.
  • Compact Footprint: Its small size allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The HV238FG-G is versatile and can be used in a variety of applications, including but not limited to:

  • Medical equipment
  • Industrial automation systems
  • Automotive electronics
  • Power supply modules
  • Telecommunication infrastructure

Technical Specifications

Parameter Value Operating Voltage High Voltage Range On-Resistance Low Package Type Surface-Mount Quality Grade Industrial

Environmental Compliance

The HV238FG-G is compliant with the latest environmental standards, ensuring that it meets global regulatory requirements and contributes to the production of eco-friendly electronic products.

Ordering Information

For purchasing and further information regarding the HV238FG-G, customers can visit the Microchip Technology website or contact authorized distributors. The product is available with various options tailored to meet specific design needs.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6280 $52.8840
7+ $14.4640 $101.2480
11+ $14.0120 $154.1320
15+ $13.5600 $203.4000
20+ $13.1080 $262.1600
26+ $11.7520 $305.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess