EN
  • EN
  • DE

HV508LG-G

Part No HV508LG-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DISPLAY DRIVER 45V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Liquid Crystal Shutter Driver 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -5°C ~ 60°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HV508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920655-HV508LG-G
Ultra Librarian 3D Model Ultra Librarian HV508LG-G CAD Model

Description

Microchip Technology HV508LG-G High Voltage Analog Switch

The HV508LG-G by Microchip Technology is a state-of-the-art high voltage analog switch designed to handle a wide range of applications that require high voltage switching controlled by low voltage signals. This robust component is a perfect fit for industries that work with liquid crystal displays, printers, and other peripheral devices that require precise voltage control.

The HV508LG-G features an 8-channel high voltage analog switch with integrated bleed resistors, ensuring a rapid discharge of capacitive loads. This functionality is crucial for applications that need quick response times and reliable performance. The switch is capable of operating with a high voltage supply up to 240V, making it an excellent choice for driving large arrays of actuators or other high voltage loads.

Constructed with CMOS technology, the HV508LG-G ensures low power consumption, which is vital for portable and energy-sensitive applications. Its logic level inputs are compatible with 5V CMOS or TTL logic, providing easy interfacing with microcontrollers and other logic controllers. The device also features a high voltage level shift circuitry that allows for the direct connection of low voltage logic signals to control high voltage analog switch arrays.

Additionally, the HV508LG-G is designed for reliability and durability. It comes in a compact, surface-mountable 44-Lead Plastic Gull Wing package, which is identified by the suffix 'LG-G' in the product name. This packaging allows for efficient space utilization on PCBs, making it a versatile choice for compact electronic designs.

For designers and engineers looking for a high voltage switching solution, the HV508LG-G offers the perfect blend of performance, power efficiency, and reliability. With Microchip Technology's reputation for quality, this component is sure to enhance the functionality and longevity of your high voltage applications.

Key Features:

  • 8-channel high voltage analog switch
  • Integrated bleed resistors for rapid discharge
  • Up to 240V high voltage operation
  • Low power CMOS technology
  • 5V CMOS/TTL logic level inputs
  • High voltage level shift circuitry
  • Compact 44-Lead Plastic Gull Wing package

You May Also Be Interested in

ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7778 $101.3346
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess