The BUK127-50GT is a high-performance, N-channel TrenchMOS™ standard level FET designed and manufactured by NXP Semiconductors. This field-effect transistor is engineered to deliver efficient power management and conversion in a wide array of applications. Its standard level gate drive makes it suitable for various switching applications.
Key Features
- Low On-State Resistance: The BUK127-50GT boasts a low on-state resistance (R<sub>DS(on)), which ensures minimal power loss and heat generation during operation, leading to higher efficiency in electronic circuits.
- High Continuous Current Rating: With a continuous drain current (I<sub>D) of 75A, this FET can handle significant power for a wide range of applications, from power supplies to motor control.
- High-Speed Switching: The device is designed for fast switching, which is critical for reducing energy waste in high-frequency power conversion systems.
- Robust Thermal Performance: The BUK127-50GT is encapsulated in a TO-220 package, which is known for excellent thermal conduction, allowing the device to operate efficiently even at higher temperatures.
Applications
The versatility of the BUK127-50GT makes it ideal for a broad range of applications, including:
- DC to DC converters
- Switch-mode power supplies (SMPS)
- Motor drives
- Automotive systems
- Power management circuits
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
50V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
On-State Resistance (R<sub>DS(on))
8.4 mΩ
Package
TO-220
With its robust design, the BUK127-50GT is a reliable choice for engineers looking to optimize power efficiency and performance in their electronic designs. NXP's commitment to quality ensures that this FET will deliver consistent and dependable results.