EN
  • EN
  • DE

HV5530PG-G

Part No HV5530PG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL PARALLEL 300V 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shift Shift Register Element Bit 44-PQFP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-PQFP (10x10)
Family Name HV5530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874016-HV5530PG-G
Ultra Librarian 3D Model Ultra Librarian HV5530PG-G CAD Model

Description

Introducing the HV5530PG-G from Microchip Technology

Microchip Technology's HV5530PG-G is a sophisticated, high-voltage, serial-to-parallel converter with open-drain outputs designed to meet the stringent requirements of a wide range of applications. This integrated circuit (IC) is particularly well-suited for driving vacuum fluorescent displays (VFDs), which are commonly used in automotive, industrial, and consumer electronics due to their bright and clear display characteristics.

The HV5530PG-G boasts an impressive 32-channel output, each capable of sinking 40mA, making it highly versatile for driving multiple display elements or other high-voltage loads. The device operates with a shift register speed of 8MHz, ensuring swift data transfer and quick response times, which is crucial for applications requiring dynamic display updates or precise control of output patterns.

One of the key features of the HV5530PG-G is its high-voltage capability, with an output voltage of up to 80V. This makes it an ideal choice for applications that require high voltage levels for proper operation, such as certain types of lighting or industrial controls. Furthermore, the IC is designed with CMOS technology, offering low power consumption and reduced heat generation, which enhances the system's reliability and longevity.

The HV5530PG-G comes in a robust, 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint for space-constrained designs. Additionally, the package is engineered for easy mounting on printed circuit boards, facilitating streamlined integration into a wide array of products.

To cater to the needs of different markets, the HV5530PG-G is designed with latch-up protection, ensuring that the device is resilient to overvoltage conditions, which can be particularly important in automotive and industrial environments where electrical noise and transient voltages are common.

In summary, the HV5530PG-G from Microchip Technology is a high-performance, high-voltage serial-to-parallel converter that offers reliability, versatility, and efficiency, making it an excellent choice for designers looking to drive high-voltage displays or other loads in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess