EN
  • EN
  • DE

HV5812PJ-G

Part No HV5812PJ-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DISPLAY DVR 20CH 80V 28PLCC / VFD Driver 5.5V 28-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Display Type Vacuum Fluorescent (VF)
Interface Serial
Operating Supply Current 100μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.5x11.5)
Win Source Part Number 776252-HV5812PJ-G
Popularity Medium
Supply and Demand Status Limited
Family Name HV5812PJ-G
Introduction Date February 06, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV5812PJ-G CAD Model

Description

Microchip Technology HV5812PJ-G High Voltage Serial to Parallel Converter

The HV5812PJ-G is a state-of-the-art high voltage, serial to parallel converter from Microchip Technology. Designed to interface between low voltage digital logic and high voltage outputs, this robust integrated circuit is ideal for driving a wide array of devices, such as vacuum fluorescent displays (VFDs), light-emitting diodes (LEDs), and other applications requiring high voltage switching.

Key Features

  • Output Voltage: The HV5812PJ-G can handle output voltages up to 80V, making it perfectly suited for high voltage applications.
  • Output Channels: It features 20 output channels, each capable of sourcing 60mA, providing ample capacity for driving multiple components simultaneously.
  • Serial Interface: The device is equipped with a serial input control, which simplifies the connection to microcontrollers and reduces the number of required I/O pins.
  • CMOS Technology: Leveraging advanced CMOS technology, the HV5812PJ-G offers low power dissipation, which enhances the overall efficiency of the system.
  • Enhanced Durability: It is designed with built-in clamp diodes for inductive transient suppression, which increases the reliability and longevity of the device.
  • Package: The HV5812PJ-G comes in a 28-lead plastic DIP package, making it easy to integrate into a wide range of electronic assemblies.

Applications

The versatility of the HV5812PJ-G allows it to be used in various high voltage driving applications. It is particularly well-suited for driving VFDs, which are commonly found in consumer electronics, automotive displays, and industrial control panels. Additionally, its capability to drive LEDs makes it a valuable component in lighting systems and decorative applications that require high voltage for illumination.

Quality and Reliability

As with all Microchip products, the HV5812PJ-G is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, providing engineers and designers with confidence in their high voltage applications. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess