EN
  • EN
  • DE

HV9150K6-G

Part No HV9150K6-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 16VQFN / Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.7V ~ 4.5V
Frequency - Switching 40kHz ~ 400kHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HV9150
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV9150K6-G-ND,HV9150K6-GTR,HV9150K6-GCT,HV9150K6-GDKR
Standard Package 3,300
Win Source Part Number 1320754-HV9150K6-G
Ultra Librarian 3D Model Ultra Librarian HV9150K6-G CAD Model

Description

Introducing the HV9150K6-G from Microchip Technology

The HV9150K6-G is a cutting-edge, high-voltage controller IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is tailored for use in a wide range of applications, including power supplies, lighting systems, and industrial control equipment, where reliable and efficient high-voltage operation is essential.

Key Features

  • High Voltage Capability: The HV9150K6-G operates at elevated voltages, making it suitable for applications requiring direct control of high-voltage power stages.
  • Flexibility: With its versatile design, this controller can be used in various topologies, including flyback, boost, and buck-boost converters, providing engineers with a flexible tool for their power management needs.
  • Energy Efficiency: The device is engineered to optimize power efficiency, which helps in reducing heat dissipation and improving the overall energy consumption of the system it is integrated into.
  • Robust Protection Features: The HV9150K6-G includes multiple protection features such as over-voltage, over-current, and thermal shutdown, ensuring the longevity and reliability of the end application.
  • Compact Package: Housed in a small form factor, the IC minimizes the footprint on the PCB, allowing for more compact and space-efficient designs.

Applications

The versatility of the HV9150K6-G makes it an ideal choice for a broad spectrum of high-voltage applications. It is particularly well-suited for:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • DC-DC Converters
  • Battery Chargers
  • Industrial Power Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the HV9150K6-G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments. Additionally, the product is available in a 'Green' package, denoted by the suffix 'G', which signifies compliance with international standards for environmentally friendly manufacturing.

With the HV9150K6-G, designers and engineers have access to a high-performance, reliable, and efficient solution for their high-voltage control needs, backed by Microchip Technology's renowned support and expertise.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6509 $57.7815
75+ $1.3546 $101.5950
115+ $1.3122 $150.9030
160+ $1.2699 $203.1840
205+ $1.2276 $251.6580
275+ $1.1006 $302.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess