EN
  • EN
  • DE

HV9910BNG-G-M901

Part No HV9910BNG-G-M901
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16SOIC / LED Driver 9V/12V/15V/18V/24V 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 8V
Voltage Supply MAX 450V
Frequency 25kHz, 100kHz
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 776258-HV9910BNG-G-M901
Popularity Medium
Supply and Demand Status Limited
Family Name HV9910B
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HV9910BNG-G-M901 CAD Model

Description

Microchip Technology HV9910BNG-G-M901 - Overview

The HV9910BNG-G-M901 is a high-quality LED driver IC from Microchip Technology, designed to offer an efficient and reliable solution for controlling high-brightness LEDs. This versatile driver IC is well-suited for a wide range of applications, including general lighting, automotive lighting, display backlighting, and industrial illumination systems.

Key Features

  • Universal High-Voltage Input: The HV9910BNG-G-M901 can operate from a wide input voltage range, making it compatible with various power supply standards around the world.
  • Constant Current Output: It ensures a stable current to the LEDs, providing consistent brightness and improving the longevity of the lighting system.
  • PWM Dimming Capability: The IC supports Pulse-Width Modulation (PWM) dimming, which allows precise control over the brightness of the LEDs without affecting the color.
  • High Efficiency: Designed for efficiency, it helps reduce energy consumption and heat generation, contributing to the overall performance and durability of the lighting system.
  • Open-Circuit Protection: The built-in protection mechanisms safeguard the IC and the LEDs against potential damage caused by open-circuit conditions.

Applications

  • General LED lighting
  • Automotive lighting systems
  • Backlighting for LCD displays
  • Street and architectural lighting

Technical Specifications

The HV9910BNG-G-M901 LED driver operates in a buck-boost configuration, ensuring compatibility with various LED configurations and power supplies. It incorporates a high-voltage MOSFET with a typical RDS(ON) of 0.5 Ohms, which contributes to its high efficiency. The device's thermal performance is optimized through its exposed pad package, facilitating better heat dissipation.

Quality and Reliability

As with all Microchip products, the HV9910BNG-G-M901 is built to meet high standards of quality and reliability. Microchip Technology's commitment to excellence ensures that this LED driver IC delivers consistent performance and longevity for all suitable applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6195 $52.6575
200+ $0.5083 $101.6600
305+ $0.4924 $150.1820
420+ $0.4766 $200.1720
545+ $0.4607 $251.0815
730+ $0.4130 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess