EN
  • EN
  • DE

HV9921N8-G

Part No HV9921N8-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description 3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 20V
Voltage - Supply (Maximum) 400V
Current - Output / Channel 20mA
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1182593-HV9921N8-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9921N8-G CAD Model

Description

The HV9921N8-G from Microchip Technology is a versatile and efficient LED driver integrated circuit (IC) designed for a variety of lighting applications. This high-performance driver is capable of delivering precise current regulation for LED illumination solutions, ensuring consistent brightness and enhancing the longevity of LED systems.

Key Features

  • Patented Current Control Method: The HV9921N8-G utilizes a patented current control method that does not produce EMI radiation, making it ideal for applications sensitive to electromagnetic interference.
  • High Efficiency: This IC is designed for high efficiency, which is critical for energy-saving lighting solutions and can help reduce the overall energy consumption of LED lighting systems.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • PWM Dimming Capability: The HV9921N8-G supports Pulse-Width Modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs, which is essential for applications requiring adjustable lighting conditions.

Applications

The HV9921N8-G is suitable for a broad range of LED lighting applications, including but not limited to:

  • General purpose LED lighting
  • Architectural and decorative lighting
  • LED backlighting for LCD monitors and televisions
  • Automotive interior, exterior, and dashboard lighting
  • Industrial and commercial lighting systems

Product Specifications

The HV9921N8-G is offered in an 8-lead SOP package, making it compact and easy to integrate into various designs. Its extended temperature range ensures reliable operation under varying environmental conditions. With its built-in thermal protection, the IC is safeguarded against overheating, further enhancing its durability and reliability in demanding applications.

Microchip Technology's commitment to quality and performance is evident in the HV9921N8-G LED driver IC, making it an excellent choice for designers looking to create efficient, reliable, and flexible LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8690 $51.6420
43+ $2.3541 $101.2263
66+ $2.2805 $150.5130
91+ $2.2070 $200.8370
118+ $2.1334 $251.7412
157+ $1.9127 $300.2939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess