EN
  • EN
  • DE

IS2083BM-232-TRAY

Part No IS2083BM-232-TRAY
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description BLUETOOTH 5.0 AUDIO SOC  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate 3Mbps
Sensitivity -92dBm
Serial Interfaces GPIO, I²C, I²S, PWM, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part IS2083BM
Memory Size 16MB Flash, 512kB RAM, 832kB ROM
Voltage - Supply 3.2V ~ 4.2V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 82-VFBGA
Base Product Number IS2083
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.79.0000
Other Names 150-IS2083BM-232-TRAY
Standard Package 490
Win Source Part Number 1211869-IS2083BM-232-TRAY
Ultra Librarian 3D Model Ultra Librarian IS2083BM-232-TRAY CAD Model

Description

The IS2083BM-232-TRAY is a high-performance, Bluetooth audio SoC (System on Chip) from Microchip Technology, designed for creating advanced wireless audio solutions. This integrated circuit is specifically engineered to deliver exceptional sound quality and robust connectivity for a wide array of audio applications.

Key Features

  • Bluetooth 5.0 Support: The IS2083BM-232-TRAY is built to support the latest Bluetooth 5.0 standard, ensuring improved speed, range, and broadcast messaging capacity, which translates to better performance for end-users.
  • High-Quality Audio: With its support for high-definition audio codecs, this SoC can provide premium audio experiences with lower latency and higher quality sound.
  • Energy Efficiency: Designed with power conservation in mind, the IS2083BM-232-TRAY is ideal for battery-powered devices, offering longer operational times and reduced charging frequency.
  • Integration: This SoC integrates all essential elements for Bluetooth audio functionality, minimizing the need for additional components and simplifying the design process for manufacturers.
  • Flexible I/O Options: It provides versatile input/output options, making it suitable for a variety of audio products such as wireless speakers, headphones, and home entertainment systems.

Product Packaging

The "TRAY" in the product code indicates that this SoC is shipped in tray packaging, which is ideal for manufacturers who require components in bulk for mass production. Tray packaging ensures that the ICs are well-protected during transport and handling, and are easily accessible for automated manufacturing processes.

Applications

The IS2083BM-232-TRAY is versatile and can be used in a range of consumer electronics that benefit from wireless audio connectivity. These include:

  • Wireless Headphones and Earbuds
  • Bluetooth-enabled Speakers
  • Home Entertainment Systems
  • Automotive Audio Systems
  • Portable Audio Devices

With the IS2083BM-232-TRAY, Microchip Technology provides a solution that meets the growing demand for high-quality, wireless audio experiences in today's consumer electronics market.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Quectel
Linear IC
Lowest to $224.0863
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $41.8274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5988 $52.7964
7+ $14.4400 $101.0800
11+ $13.9888 $153.8768
15+ $13.5375 $203.0625
20+ $13.0863 $261.7260
26+ $11.7325 $305.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess