EN
  • EN
  • DE

24AA32A-I/ST

Part No 24AA32A-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 084030-24AA32A-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA32A-I/ST CAD Model

Description

Product Overview: 24AA32A-I/ST

The 24AA32A-I/ST is a 32Kb I2C™ compatible Serial EEPROM memory chip from the renowned manufacturer Microchip Technology. This high-performance, low-power device provides efficient data storage solutions for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Memory Size: The device comes with 32 Kbits (4 Kbytes) of memory, which is organized as 4,096 x 8 bits. This capacity is ideal for applications requiring data storage for calibration parameters, device configuration, and ID storage.
  • Interface: The 24AA32A-I/ST operates via a serial I2C bus, which ensures simple integration into most microcontroller-based systems. The I2C interface supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes for versatile communication speeds.
  • Operating Voltage: It operates at a voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This wide range allows for compatibility with various logic levels and power supplies.
  • Temperature Range: The device is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring durability and stability in harsh environments.
  • Write Protect: A write-protect feature is provided to prevent inadvertent writes to the memory, which helps in safeguarding the data integrity during critical operations or after final configuration.
  • Packaging: The EEPROM comes in a small 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'ST' in its part number. This compact package is ideal for space-constrained applications.

Applications:

The 24AA32A-I/ST is versatile in its applications, including but not limited to:

  • Data storage for personal electronics, such as MP3 players and digital cameras.
  • Device configuration settings for network devices, including routers and switches.
  • Calibration data storage for sensors and instrumentation in industrial systems.
  • Serial number storage or other identification details for warranty and service tracking in consumer goods.

With its robust feature set, the 24AA32A-I/ST from Microchip Technology is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess