EN
  • EN
  • DE
  • IT

JAN1N5662A

Part No JAN1N5662A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 136VWM 219VC DO13  /  219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 136V
Voltage - Breakdown (Min) 152V
Voltage - Clamping (Max) @ Ipp 219V
Current - Peak Pulse (10/1000µs) 6.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JAN1N5662A
Standard Package 1
Win Source Part Number 1035324-JAN1N5662A
Ultra Librarian 3D Model Ultra Librarian JAN1N5662A CAD Model

Description

Microchip Technology's JAN1N5662A Zener Diode

The JAN1N5662A is a high-quality Zener diode from Microchip Technology, specifically designed to offer voltage regulation and protection in a variety of electronic circuits. This robust component is part of Microchip's range of military-grade products, ensuring reliability and performance in the most demanding conditions.

Key Features

  • Voltage Regulation: The JAN1N5662A offers precise voltage regulation, with a nominal Zener voltage of 68V. This feature makes it an essential component for maintaining a stable voltage level in electronic systems.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle significant power levels, making it suitable for a wide range of applications.
  • High Reliability: As a military-grade component, it meets the stringent requirements of the Joint Army/Navy (JAN) specification, ensuring high reliability and performance under extreme conditions.
  • Temperature Range: The JAN1N5662A operates over a wide temperature range, making it ideal for use in environments with varying temperatures.
  • Package: Housed in a durable glass package, the device offers protection against harsh environments and mechanical stress.

Applications

The JAN1N5662A Zener diode is used in various military and aerospace applications, where consistent performance and durability are critical. It is also suitable for use in industrial equipment, power supplies, and other electronics that require voltage regulation and protection.

Quality and Compliance

Microchip Technology is committed to delivering high-quality products. The JAN1N5662A is manufactured to meet the highest standards of quality and reliability, complying with the relevant military specifications. This ensures that each diode performs to its specifications, providing peace of mind for mission-critical applications.

For designers and engineers looking for a reliable Zener diode capable of withstanding tough conditions while providing stable voltage regulation, the JAN1N5662A from Microchip Technology is an excellent choice. Its combination of power, precision, and durability makes it a valuable component in any high-reliability electronic system.

You May Also Be Interested in

Amazing
LOW CAP ESD HIGH SPEED 4-CH 5V
Lowest to $0.0926
Micro Commercial Co
TVS DIODE 20VWM 32.4VC DO214AB
Lowest to $0.1539
Bourns Inc.
TVS DIODE 15VWM 39VC 16SOIC
Lowest to $1.3464
Littelfuse Inc.
TVS AXL KA RATED 20KA 76V BI / Clamp Ipp Tvs Diode
Need more? Email Us
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN
Lowest to $0.2677
Infineon Technologies
LOW CAPACITANCE ESD DEVICE / Clamp Ipp Tvs Diode
Lowest to $0.1855
Infineon Technologies
TRANS VOLTAGE SUPPRESSOR DIODE
Lowest to $0.7865
Infineon Technologies
MULTI-PURPOSE ESD DEVICE
Lowest to $0.9715
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $2.2815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess