Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-S-19500/207
Package Bulk
Product Status Discontinued
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 750mV @ 20mA, 200mA
Current - Collector Cutoff (Max) 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 200mA, 4V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 922274-JAN2N1479
Ultra Librarian 3D Model Ultra Librarian JAN2N1479 CAD Model

Description

Microchip Technology JAN2N1479 Transistor

The JAN2N1479 is a high-quality, reliable transistor product from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is designed to meet the stringent requirements of the aerospace and defense industries, providing exceptional performance and durability under extreme conditions.

Key Features

  • High Reliability: As a part of Microchip Technology's aerospace-grade products, the JAN2N1479 transistor is built to meet or exceed the standards of the Joint Army/Navy (JAN) specifications, ensuring top-notch reliability for mission-critical applications.
  • Wide Operating Temperatures: This device is capable of operating over a broad temperature range, making it suitable for use in environments with extreme thermal conditions.
  • Durable Construction: The construction of the JAN2N1479 is focused on longevity and robustness, allowing it to withstand the rigors of high-stress applications commonly found in aerospace and defense operations.
  • Versatile Applications: Designed for various applications, this transistor can be used in power regulation circuits, amplifiers, switching applications, and other electronic systems that require high-reliability components.

Technical Specifications

The JAN2N1479 transistor offers a range of technical specifications that make it a versatile choice for a multitude of electronic designs. Some of its key specifications include:

  • Voltage Rating: The device is rated for high voltage operations, suitable for power supply and control circuits.
  • Current Handling: It is capable of managing significant current levels, making it ideal for power amplification and switching.
  • Power Dissipation: The transistor is designed to dissipate heat effectively, ensuring stable operation and preventing thermal overload.
  • Package Type: It comes in a robust package that is designed to be easy to integrate into a wide range of circuit boards and assemblies.

For engineers and designers working on projects that demand the highest levels of reliability and performance, the JAN2N1479 from Microchip Technology is an excellent choice. With its adherence to stringent military standards and its robust design, this transistor is engineered to perform consistently in the most challenging environments.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official Microchip Technology datasheets and support documentation.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
Central Semiconductor Corp
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $0.0559
ECAD model for 2N6520
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention