Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-S-19500/207
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 55 V
Vce Saturation (Max) @ Ib, Ic 750mV @ 20mA, 200mA
Current - Collector Cutoff (Max) 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 200mA, 4V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 608686-JAN2N1480
Ultra Librarian 3D Model Ultra Librarian JAN2N1480 CAD Model

Description

The JAN2N1480 is a high-performance, N-channel Field-Effect Transistor (FET) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This robust component is specifically engineered to meet the stringent requirements of aerospace and military applications, ensuring reliability and durability in the most challenging environments.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/395 standards, the JAN2N1480 offers guaranteed performance under extreme conditions, making it suitable for mission-critical applications.
  • Temperature Range: With an extended operating temperature range, this device is capable of functioning in environments from -55°C up to +150°C, catering to a wide spectrum of temperature demands.
  • Power Handling: The JAN2N1480 is designed to handle high power levels, which is essential for applications that require robust energy management and distribution.
  • Rugged Design: Its construction is optimized for shock and vibration resistance, ensuring that the device maintains its performance even under mechanical stress.
  • Hermetic Packaging: The transistor is enclosed in a hermetically sealed package, protecting it from moisture and particulate contamination, which significantly enhances its longevity and reliability.

Applications

The JAN2N1480 is ideally suited for a variety of high-stakes applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Power supply modules
  • Spacecraft power systems
  • High-reliability industrial applications

Technical Specifications

The JAN2N1480 boasts impressive technical specifications that underscore its suitability for demanding applications:

  • Drain-Source Voltage (Vdss): The maximum voltage the FET can handle between its drain and source terminals.
  • Current Rating (Id): The maximum continuous current the FET can conduct when in operation.
  • Gate-Source Voltage (Vgs): The voltage range within which the gate operates effectively.
  • Total Power Dissipation: The amount of power in watts that the FET can dissipate under normal operating conditions.

In summary, the JAN2N1480 from Microchip Technology is an exemplary choice for designers seeking a reliable, high-power, and rugged FET for use in aerospace, military, and other high-reliability applications.

You May Also Be Interested in

ON Semiconductor
3.0 AMPERE POWER TRANSISTORS COMPLEMENTARY SILICON 100 VOLTS 28 WATTS | TRANS PNP 100V 3A TO-220FP
Need more? Email Us
ECAD model for MJF32C
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
Solid State Inc.
TRANS NPN 750V 10A TO3
Need more? Email Us
ECAD model for MJ16018
ON Semiconductor
General Purpose NPN Transistor
Lowest to $0.1760
ECAD model for BC817-40WT1G
ON Semiconductor
TRANS PWR PNP 5A 25V DPAK / Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Lowest to $0.3380
ECAD model for MJD210T4
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
Central Semiconductor Corp
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $0.0559
ECAD model for 2N6520
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention