Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 30 mA - 400 mW Through Hole TO-46-3
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/354
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AB, TO-46-3 Metal Can
Case / Package TO-46-3
Family Name 2N2605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-2331, 1086-2331-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922283-JAN2N2605
Ultra Librarian 3D Model Ultra Librarian JAN2N2605 CAD Model

Description

The JAN2N2605 is a high-reliability, NPN bipolar junction transistor (BJT) developed by Microchip Technology, renowned for its precision-engineered semiconductor products. This transistor is specifically designed to meet the stringent requirements of aerospace and military applications, offering exceptional performance even under the most demanding conditions.

Key Features

  • Versatility: The JAN2N2605 is capable of operating in a wide range of circuits, making it suitable for a variety of electronic applications, including switching and amplification.
  • High Reliability: As a JAN-level product, this transistor is manufactured and tested to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring reliability and performance in critical missions.
  • Robust Performance: With its ability to handle high power and withstand extreme temperatures, the JAN2N2605 is designed for durability and stable operation over its lifespan.
  • Quality Assurance: Microchip Technology's commitment to quality means each transistor is subject to stringent testing and quality control measures, ensuring that each device performs to its specifications.

Applications

The JAN2N2605 is ideal for use in a variety of high-reliability applications, including:

  • Defense and Aerospace Systems
  • Communication Equipment
  • Satellite and Spacecraft Electronics
  • Power Regulation Modules
  • High-Performance Computing

Technical Specifications

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage VCEO Max: 80 V
  • Collector-Base Voltage VCBO: 140 V
  • Emitter-Base Voltage VEBO: 7 V
  • Collector Current - Continuous IC: 1 A
  • Power Dissipation: 5 W

With the JAN2N2605, Microchip Technology provides a robust and reliable transistor solution for critical applications where failure is not an option. Its adherence to military standards guarantees that it will perform to the highest expectations, ensuring system integrity and operational readiness.

You May Also Be Interested in

Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to $0.6636
ECAD model for PBSS5360PASX
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to $0.4432
ECAD model for MMBTA56Q-7-F
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to $4.3985
ECAD model for ZX5T851GQTC
Diodes Incorporated
SS HI VOLTAGE TRANSISTOR SOT23 T
Lowest to $1.4886
ECAD model for MMBT5551Q-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention