EN
  • EN
  • DE

JAN2N2907AUB

Part No JAN2N2907AUB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP BJT 60V 0.6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount -
Manufacturer Microchip Technology
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Family Name 2N2907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922284-JAN2N2907AUB
Ultra Librarian 3D Model Ultra Librarian JAN2N2907AUB CAD Model

Description

Microchip Technology's JAN2N2907AUB - A High-Performance PNP Transistor

The JAN2N2907AUB is a high-quality PNP transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This semiconductor device is specially crafted to meet the stringent requirements of aerospace and military applications, ensuring reliability and performance under extreme conditions.

Key Features of JAN2N2907AUB

  • High Reliability: As part of Microchip Technology's aerospace-grade products, the JAN2N2907AUB is built to withstand the rigors of space and military environments, offering consistent performance over a wide range of temperatures and conditions.
  • PNP Bipolar Junction Transistor: This component is a PNP transistor, meaning it is designed to allow current flow when a small amount of positive voltage is applied to its base terminal, making it ideal for use in switching and amplification applications.
  • Hermetically Sealed: The device comes in a UB package that is hermetically sealed to prevent moisture and contaminants from affecting the transistor's performance, thereby ensuring long-term reliability.
  • Qualified to MIL-PRF-19500: The JAN2N2907AUB meets the stringent specifications of MIL-PRF-19500, indicating that it has passed rigorous testing for military and aerospace electronic components.
  • Versatile Operating Conditions: This transistor can operate under a wide range of electrical conditions, making it versatile for various circuit designs.

Applications of JAN2N2907AUB

The JAN2N2907AUB's robust design and reliable performance make it an excellent choice for critical applications in:

  • Aerospace systems
  • Military hardware
  • Satellite communications
  • High-reliability consumer electronics
  • Power regulation circuits
  • Signal amplification setups

With its proven track record in high-stress environments, the JAN2N2907AUB from Microchip Technology is the go-to PNP transistor for engineers who require the utmost in reliability and quality for their demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1449 $60.5796
9+ $12.4266 $111.8394
13+ $12.0383 $156.4979
18+ $11.6499 $209.6982
23+ $11.2616 $259.0168
30+ $10.0966 $302.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess