EN
  • EN
  • DE

JAN2N3501

Part No JAN2N3501
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 150V 0.3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor NPN 150 V 300 mA - 1 W Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/366
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
Family Name 2N3501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-2348, 1086-2348-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922287-JAN2N3501
Ultra Librarian 3D Model Ultra Librarian JAN2N3501 CAD Model

Description

Microchip Technology's JAN2N3501 NPN Transistor

The JAN2N3501 is a high-quality NPN transistor from the reputable manufacturer Microchip Technology, known for its commitment to reliability and performance in electronic components. This particular transistor is designed to meet the stringent requirements of various applications, especially in the aerospace and defense sectors where components must adhere to the highest standards of durability and precision.

Product Features:

  • High Reliability: The JAN2N3501 is built to meet or exceed the Joint Army/Navy (JAN) specifications, indicating that it is suitable for military-grade equipment and can withstand extreme environmental conditions.
  • Robust Performance: With its NPN configuration, the transistor is well-suited for amplification and switching applications, providing a high level of performance that professionals in the field can rely on.
  • Wide Operating Range: The device is capable of operating within a broad range of temperatures, voltages, and currents, making it versatile for use in a multitude of electronic circuits.
  • Quality Construction: Manufactured with Microchip Technology's rigorous production standards, the JAN2N3501 ensures consistency and quality in each unit produced.

Applications:

The JAN2N3501 is ideal for deployment in mission-critical systems where failure is not an option. Its applications encompass but are not limited to:

  • Aerospace instrumentation
  • Defense communication systems
  • High-reliability consumer electronics
  • Industrial control systems
  • Power regulation modules

Technical Specifications:

The transistor comes with a set of technical parameters that define its operating characteristics:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): Specified by the manufacturer
  • Collector-Base Voltage (Vcbo): Specified by the manufacturer
  • Emitter-Base Voltage (Vebo): Specified by the manufacturer
  • Collector Current (Ic): Specified by the manufacturer
  • Power Dissipation (Pd): Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For detailed specifications and operational parameters, customers are advised to consult the official datasheet provided by Microchip Technology.

Ordering Information:

The JAN2N3501 transistor is available for order from Microchip Technology and authorized distributors. It is recommended to verify the part number and specifications when ordering to ensure the correct component is received.

Whether you're designing a system for aerospace, military, or high-reliability commercial applications, the JAN2N3501 offers the performance and reliability that engineers and technicians trust.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess