EN
  • EN
  • DE

JAN2N5683

Part No JAN2N5683
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 60V 50A TO3 / Bipolar (BJT) Transistor NPN 60 V 50 A 300 W Through Hole TO-3 (TO-204AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/466
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 50 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 5V @ 10A, 50A
Current - Collector Cutoff (Max) 5µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 25A, 2V
Power - Max 300 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3 (TO-204AA)
Base Product Number 2N5683
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1086-16167-MIL,1086-16167
Standard Package 1
Win Source Part Number 1008658-JAN2N5683
Ultra Librarian 3D Model Ultra Librarian JAN2N5683 CAD Model

Description

Microchip Technology's JAN2N5683 NPN Power Transistor

The JAN2N5683 is a high-quality NPN power transistor developed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is specifically designed to cater to demanding applications that require robust performance, high reliability, and consistency. It is a preferred choice for military, aerospace, and other high-reliability industries where components must withstand extreme conditions without compromising on performance.

With its impressive specifications, the JAN2N5683 transistor is capable of handling high power applications with ease. It features a high collector-emitter voltage (VCEO) that enables it to manage significant voltage levels, while the collector current (IC) rating ensures that it can drive substantial currents without overheating or failing. This makes the JAN2N5683 suitable for power regulation circuits, switching applications, and amplifiers where high power handling is a critical requirement.

The JAN2N5683 is constructed with attention to durability and longevity. It is encapsulated in a hermetically sealed package that protects the internal semiconductor from environmental factors such as moisture, dust, and chemical contaminants. This packaging is also designed to withstand mechanical stresses and thermal cycles, further enhancing the reliability of the device in challenging environments.

One of the standout features of the JAN2N5683 is its qualification under the Joint Army-Navy (JAN) specifications, which underscores its suitability for use in military-grade equipment. The JAN specification indicates that this transistor has undergone rigorous testing to ensure it meets the stringent requirements for performance, quality, and consistency expected in critical applications.

Overall, the JAN2N5683 from Microchip Technology is an excellent choice for engineers and designers who need a reliable power transistor capable of operating in high-stress conditions. Its combination of high power handling, robust construction, and JAN qualification makes it a trusted component in circuits that simply cannot fail.

To learn more about the JAN2N5683 or to obtain datasheets and support, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess