EN
  • EN
  • DE

JANS1N6642UBD

Part No JANS1N6642UBD
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP UB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Technology Standard
Current - Average Rectified (Io) -
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package UB
Operating Temperature - Junction -
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1378718-JANS1N6642UBD
Ultra Librarian 3D Model Ultra Librarian JANS1N6642UBD CAD Model

Description

Product Overview: JANS1N6642UBD by Microchip Technology

The JANS1N6642UBD is a high-reliability diode from the renowned manufacturer Microchip Technology, specifically designed to meet stringent aerospace and military specifications. This diode is part of Microchip's commitment to providing components that ensure exceptional performance under extreme conditions, making it an ideal choice for applications where failure is not an option.

Key Features

  • High Reliability: The JANS1N6642UBD is built to meet the requirements of the Joint Army/Navy (JAN) specifications, ensuring top-tier performance and durability.
  • Radiation Hardened: This diode is designed to withstand significant levels of radiation, making it suitable for space and nuclear applications.
  • Hermetically Sealed: The device is hermetically sealed, offering protection against harsh environments and ensuring long-term reliability.
  • Low Reverse Leakage Current: It exhibits a low reverse leakage current, which is critical for maintaining efficiency and reducing power loss in sensitive circuits.
  • High Surge Capability: The diode can handle high surge currents, a vital feature for protecting circuits against sudden voltage spikes.

Applications

The JANS1N6642UBD is designed for a wide range of high-reliability applications, including:

  • Space systems and satellites
  • Avionics and aerospace instrumentation
  • Military communication systems
  • Missile and weapons systems
  • Nuclear energy control systems

Quality and Certification

The diode comes with the assurance of quality that is synonymous with Microchip Technology. It is manufactured in facilities that are certified for aerospace-grade production and undergoes rigorous testing to ensure it meets the JANS1N6642UBD standards. The product is also backed by Microchip's support and service, ensuring that customers have access to technical assistance when needed.

For engineers and designers who require uncompromised performance in the most challenging environments, the JANS1N6642UBD by Microchip Technology offers a perfect blend of durability, reliability, and efficiency.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess