EN
  • EN
  • DE

JANS2N2907AUB

Part No JANS2N2907AUB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A UB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/291
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package UB
Base Product Number 2N2907
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 608715-JANS2N2907AUB
Ultra Librarian 3D Model Ultra Librarian JANS2N2907AUB CAD Model

Description

Product Overview: JANS2N2907AUB - Microchip Technology

The JANS2N2907AUB is a high-reliability, military-grade bipolar PNP transistor brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is designed to meet the stringent requirements of aerospace and defense applications, offering exceptional performance in harsh environments.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/291 specifications, the JANS2N2907AUB ensures top-tier performance and reliability for mission-critical applications.
  • PNP Transistor: As a PNP transistor, it is used for amplification and switching applications, and it complements NPN transistors in push-pull configurations.
  • Voltage and Current Ratings: It features a maximum collector-emitter voltage of 60V and a collector current rating of up to 600mA, making it suitable for a wide range of electronic circuits.
  • TO-18 Package: Enclosed in a hermetically sealed TO-18 metal can package, the JANS2N2907AUB is designed to withstand extreme temperatures and mechanical stresses.
  • Low Leakage Current: It exhibits low leakage current and high breakdown voltage, ensuring stable operation throughout its service life.

Applications

The JANS2N2907AUB is ideal for deployment in environments where standard components might not survive. It finds applications in:

  • Space systems and satellites
  • Aviation electronics (avionics)
  • Military communication systems
  • Nuclear energy control systems
  • High-reliability industrial applications

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for its products. The JANS2N2907AUB transistor is backed by rigorous testing and quality control processes, ensuring that each component meets the comprehensive standards of military and aerospace industries. Customers can also access Microchip's global support network for technical assistance and services.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4865 $79.4595
6+ $21.7325 $130.3950
9+ $21.0533 $189.4797
12+ $20.3742 $244.4904
15+ $19.6951 $295.4265
20+ $17.6576 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess