EN
  • EN
  • DE

JANS2N2920U

Part No JANS2N2920U
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description PNP SMALL SIGNAL SILICON TRANSIS  /  Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Series Military, MIL-PRF-19500/355
Package Bulk
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 30mA
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 300mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 1mA, 5V
Power - Max 350mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Supplier Device Package 6-SMD
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 1
Win Source Part Number 999211-JANS2N2920U
Ultra Librarian 3D Model Ultra Librarian JANS2N2920U CAD Model

Description

Product Overview: JANS2N2920U by Microchip Technology

The JANS2N2920U is a high-quality, military-grade transistor developed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. Designed to meet stringent requirements, this product is part of Microchip's portfolio of aerospace and defense-grade components that are built for reliability and performance under extreme conditions.

Key Features

  • High Reliability: The JANS2N2920U is constructed to meet the standards of the Joint Army/Navy (JAN) specification, ensuring top-tier reliability and consistency in demanding military applications.
  • Operating Temperature Range: This device is designed to operate effectively over a broad temperature range, making it suitable for various harsh environments.
  • Versatile Applications: The versatile nature of the JANS2N2920U allows it to be used in a wide array of applications, including switching and amplifier circuits within aerospace and defense systems.
  • Quality Assurance: Microchip Technology's commitment to quality assurance means each unit undergoes rigorous testing to ensure it meets the high standards expected for military components.

Product Specifications

The JANS2N2920U is a unipolar transistor that falls under the category of field-effect transistors (FETs), specifically a JFET (Junction Field-Effect Transistor). Its design focuses on providing stable performance and excellent signal amplification capabilities.

  • Type: N-Channel JFET
  • Drain-Source Voltage (Vds): Maximum ratings suitable for high-performance applications.
  • Drain Current (Id): Optimized for efficient current handling within the device's operational limits.
  • Gate-Source Voltage (Vgs): Engineered to maintain signal integrity through precise voltage control.

Applications

The JANS2N2920U is ideal for deployment in mission-critical military hardware where failure is not an option. Its robust design ensures it can be integrated into communication systems, navigation equipment, and other sensitive electronic warfare tools that require dependable semiconductor components.

For engineers and procurement specialists in the defense sector, the JANS2N2920U from Microchip Technology represents a blend of cutting-edge technology and steadfast reliability, making it an excellent choice for projects that demand the highest standards of electronic component performance.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess