EN
  • EN
  • DE

MRF300AN

Part No MRF300AN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 50V TO247 / RF Mosfet 50 V 27MHz ~ 250MHz 28dB 300W TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>RF FETs, MOSFETs
Mfr NXP
Series -
Package Tube
Technology LDMOS
Frequency 27MHz ~ 250MHz
Gain 28dB
Voltage - Test 50 V
Current Rating (Amps) -
Noise Figure -
Power - Output 300W
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number MRF300
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 30 pcs
Win Source Part Number 1382953-MRF300AN
Ultra Librarian 3D Model Ultra Librarian MRF300AN CAD Model

Description

The MRF300AN is a high-performance RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-frequency power components. This transistor is part of the MRF300 series, which is renowned for its robustness, efficiency, and thermal performance. The MRF300AN is specifically engineered to meet the demands of a wide range of applications, including amateur radio, industrial, scientific, medical (ISM) applications, and broadcast infrastructure.

With a frequency range of 1.8-250 MHz, the MRF300AN is incredibly versatile, making it suitable for various RF power amplifiers. It boasts an impressive output power of 300 Watts CW, ensuring that it can handle substantial power levels required in many high-power applications. Its high gain of 25.5 dB at 50 MHz is indicative of the device's efficiency in converting DC power into RF power.

One of the key features of the MRF300AN is its ease of integration. The device is housed in a TO-247 package, a widely used and easily mountable package style that simplifies the assembly process for RF power amplifiers. This packaging also aids in effective heat dissipation, which is critical in maintaining the longevity and reliability of the transistor.

The MRF300AN is built with NXP’s advanced high-voltage LDMOS technology, which is known for its excellent thermal stability and ruggedness. This technology allows the transistor to withstand high mismatched load conditions, making it incredibly durable even in the most demanding situations. With a high drain-source voltage (Vds) of 50V, the MRF300AN can operate at higher voltages, which contributes to its overall efficiency and power output capability.

In summary, the MRF300AN from NXP Semiconductors is a state-of-the-art RF power LDMOS transistor that offers a perfect blend of power, efficiency, and reliability. Its broad frequency range, high power output, and advanced technology make it an ideal choice for designers and engineers looking to create high-performance RF amplifiers across a variety of applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess