EN
  • EN
  • DE

JANS2N3439UA/TR

Part No JANS2N3439UA/TR
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 350V 1A UA  /  Bipolar (BJT) Transistor NPN 350 V 1 A 800 mW Surface Mount UA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/368
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 4mA, 50mA
Current - Collector Cutoff (Max) 2µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 20mA, 10V
Power - Max 800 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UA
ECCN EAR99
HTSUS 8541.21.0095
Other Names 150-JANS2N3439UA/TR
Standard Package 1
Win Source Part Number 1199283-JANS2N3439UA/TR
Ultra Librarian 3D Model Ultra Librarian JANS2N3439UA/TR CAD Model

Description

Introducing the JANS2N3439UA/TR from Microchip Technology

The JANS2N3439UA/TR is a high-performance, NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This semiconductor device is crafted to meet stringent military-grade specifications, ensuring reliability and durability in even the most demanding applications.

Key Features

  • High Power Capacity: The JANS2N3439UA/TR is capable of handling high power levels, making it suitable for a wide range of applications that require robust performance.
  • Military Standards: This component is built to meet or exceed the requirements of the Joint Army/Navy (JAN) specification, signifying its suitability for military and aerospace applications.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, ensuring consistent performance under extreme conditions.
  • Hermetically Sealed: The device is hermetically sealed, which protects it from environmental factors such as moisture and dust, contributing to its long operational life and reliability.
  • High Transition Frequency: With a high transition frequency, this BJT is ideal for high-speed switching applications.

Applications

The JANS2N3439UA/TR transistor is versatile and can be used in a variety of electronic circuits. Its military-grade quality makes it particularly well-suited for:

  • Defense and aerospace electronics
  • High-reliability commercial systems
  • Power regulation modules
  • Amplification circuits
  • Switching applications

Product Specifications

Microchip Technology's JANS2N3439UA/TR is a testament to their commitment to providing high-quality, reliable components for critical applications. This transistor is characterized by its robust design, ensuring it will continue to perform under the harshest conditions. Whether for use in a satellite, fighter jet, or a high-reliability industrial environment, the JANS2N3439UA/TR is engineered to deliver the performance you need.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess