EN
  • EN
  • DE

JANS2N3637UB/TR

Part No JANS2N3637UB/TR
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS PNP 175V 1A UB / Bipolar (BJT) Transistor PNP 175 V 1 A 1.5 W Surface Mount UB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/357
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 175 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 50mA, 10V
Power - Max 1.5 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package UB
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-JANS2N3637UB/TR
Standard Package 1
Win Source Part Number 1184018-JANS2N3637UB/TR
Ultra Librarian 3D Model Ultra Librarian JANS2N3637UB/TR CAD Model

Description

Product Overview: JANS2N3637UB/TR by Microchip Technology

The JANS2N3637UB/TR is a high-reliability, military-grade transistor produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This product is specifically designed to meet the stringent requirements of aerospace and defense applications, ensuring optimal performance in extreme conditions.

Key Features

  • Quality and Reliability: The JANS2N3637UB/TR is manufactured to the highest quality standards, meeting the JANS (Joint Army-Navy Specifications) level, which is one of the highest reliability levels for electronic components used in military applications.
  • Radiation Hardened: This device is radiation-hardened, making it suitable for space applications where exposure to radiation can affect the performance and longevity of electronic components.
  • Hermetically Sealed: The transistor is encapsulated in a hermetically sealed package, ensuring protection against environmental factors such as moisture and dust, which could otherwise compromise the device's integrity and performance.
  • High-Temperature Performance: It is designed to operate effectively over a wide range of temperatures, making it an ideal choice for applications with extreme thermal environments.
  • Robust Electrical Characteristics: The JANS2N3637UB/TR offers excellent electrical characteristics that include high current handling and fast switching speeds, which are essential for critical military and aerospace operations.

Applications

The robust design and specifications of the JANS2N3637UB/TR make it an excellent choice for a variety of high-reliability applications, including:

  • Avionics and onboard aircraft systems
  • Satellite and space exploration equipment
  • Missile and weapons systems
  • Communication systems in harsh environments
  • Naval systems exposed to marine conditions

Product Specifications

The JANS2N3637UB/TR is a bipolar junction transistor (BJT) that offers superior performance with its carefully designed specifications. Its package type is designed for surface mounting, providing ease of integration into various circuit designs. As a testament to Microchip Technology's commitment to quality, this product is backed by rigorous testing and certification to ensure it meets the demanding requirements of military standards.

For engineers and designers working on mission-critical projects, the JANS2N3637UB/TR by Microchip Technology represents reliability and performance that can be trusted in the most challenging environments.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess