EN
  • EN
  • DE

JANS2N3637UB

Part No JANS2N3637UB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 175V 1A UB / Bipolar (BJT) Transistor PNP 175 V 1 A 1.5 W Surface Mount UB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/357
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 175 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 50mA, 10V
Power - Max 1.5 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package UB
Base Product Number 2N3637
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1382400-JANS2N3637UB
Ultra Librarian 3D Model Ultra Librarian JANS2N3637UB CAD Model

Description

Product Overview: JANS2N3637UB by Microchip Technology

The JANS2N3637UB is a high-reliability NPN bipolar transistor manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically designed to meet the stringent requirements of aerospace and defense applications, ensuring performance and durability in extreme environments.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/476 specifications, the JANS2N3637UB is engineered for mission-critical applications where failure is not an option.
  • Robust Performance: With a total power dissipation of 800 mW, this transistor can handle significant levels of power, making it suitable for a wide range of high-power circuits.
  • Wide Operating Temperatures: Capable of operating within a temperature range of -65°C to +200°C, it guarantees reliable performance under extreme thermal conditions.
  • Hermetically Sealed: The device is enclosed in a UB package, ensuring protection against environmental factors such as moisture and dust, which is crucial for aerospace and military applications.
  • High Transition Frequency: With a transition frequency (fT) of 800 MHz, the JANS2N3637UB is suitable for high-speed switching applications, offering efficient performance in critical communication systems.

Applications

The JANS2N3637UB is ideal for a variety of high-reliability applications, including:

  • Space Systems and Satellites
  • Military Communication Equipment
  • Avionics and Aircraft Systems
  • Missile and Weapons Systems
  • High-Reliability Industrial Applications

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for its products. The JANS2N3637UB is no exception, with comprehensive technical support and documentation available to assist customers with integration, development, and troubleshooting. Purchasers of this transistor can rely on Microchip's reputation for delivering robust and reliable components that are designed to meet the highest standards of quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess