EN
  • EN
  • DE

JANS2N5416U4

Part No JANS2N5416U4
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 300V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 300 V 1 A - 1 W Surface Mount U4
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/485
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package U4
Family Name 2N5416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-16148, 1086-16148-MIL, Q12389446
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922306-JANS2N5416U4
Ultra Librarian 3D Model Ultra Librarian JANS2N5416U4 CAD Model

Description

The JANS2N5416U4 is a high-quality, military-grade transistor manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to meet the stringent requirements of the aerospace and defense industry, ensuring reliability and performance in the most demanding environments.

Key Features

  • High Reliability: The JANS2N5416U4 is built to meet or exceed the specifications of the Joint Army/Navy (JAN) standard, which signifies the highest quality level for military applications.
  • Versatile Performance: This transistor is capable of operating under extreme temperature ranges, making it suitable for various military and aerospace applications.
  • Robust Design: Its design is focused on providing a high degree of resistance to shock, vibration, and other harsh conditions typically encountered in military operations.
  • High Power Handling: The device is capable of handling high power levels, which is essential for systems that require robust power amplification.

Applications

The JANS2N5416U4 is ideal for use in a wide array of applications where performance and durability are critical. These include:

  • Power regulation modules
  • Amplification circuits in communication systems
  • High-reliability aerospace electronics
  • Defense system components

Technical Specifications

The technical specifications of the JANS2N5416U4 include:

  • Transistor Polarity: PNP
  • Collector-Emitter Voltage: V(BR)CEO
  • Collector Base Voltage: V(BR)CBO
  • Emitter Base Voltage: V(BR)EBO
  • Collector Current - Continuous: Ic
  • Operating Junction Temperature Range: Tj

Quality Assurance and Certification

Microchip Technology ensures that the JANS2N5416U4 transistor passes rigorous testing and quality control measures. The product is certified to the JAN specification, which is part of the MIL-PRF-19500 semiconductor device standard. This certification provides assurance of the highest level of performance and reliability for critical applications.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess