EN
  • EN
  • DE

JANS2N6193U3

Part No JANS2N6193U3
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 5A TO-39 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Mounting Type -
Package / Case -
Supplier Device Package -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378723-JANS2N6193U3
Ultra Librarian 3D Model Ultra Librarian JANS2N6193U3 CAD Model

Description

Introducing the JANS2N6193U3 Power Transistor from Microchip Technology

The JANS2N6193U3 is a robust power transistor developed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-quality transistor is designed to meet the demanding requirements of aerospace and defense applications, ensuring reliability and performance in the most challenging environments.

Key Features:

  • High Power Handling: The JANS2N6193U3 is capable of managing high power levels, making it suitable for a wide range of applications that require efficient power control and amplification.
  • Radiation Hardened: With its radiation-hardened design, this transistor is ideal for space applications where exposure to high levels of radiation is a concern, providing consistent performance without degradation.
  • Quality Assurance: As part of Microchip Technology’s commitment to quality, the JANS2N6193U3 is manufactured to meet stringent military standards (MIL-PRF-19500/543). This ensures a high-reliability component that can withstand extreme conditions.
  • Hermetically Sealed: The device comes in a hermetically sealed package, protecting it from environmental factors such as moisture and dust, which could otherwise impact its performance and longevity.
  • High-Temperature Operation: It is designed to operate effectively over a wide temperature range, making it suitable for use in applications where thermal conditions can be unpredictable and harsh.

Applications:

The JANS2N6193U3 is versatile and can be used in a variety of high-reliability applications, including:

  • Satellite and space systems
  • Military and defense equipment
  • High-reliability commercial aerospace systems
  • Power regulation modules
  • Switching circuits

With Microchip Technology’s expertise in semiconductor design and manufacturing, the JANS2N6193U3 power transistor is a prime choice for engineers looking for a reliable component that delivers consistent performance. Its adherence to military specifications and radiation-hardened features make it a go-to component for mission-critical applications where failure is not an option.

For detailed specifications, datasheets, and ordering information, please visit Microchip Technology's official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess