EN
  • EN
  • DE

JANTX1N6322

Part No JANTX1N6322
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/533
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Base Product Number 1N6322
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 608776-JANTX1N6322
Ultra Librarian 3D Model Ultra Librarian JANTX1N6322 CAD Model

Description

Product Overview: JANTX1N6322

The JANTX1N6322 is a high-reliability diode from Microchip Technology, designed to meet the rigorous standards of the aerospace and defense industries. This product falls under Microchip's JAN (Joint Army/Navy) series, which signifies that it has been manufactured and tested to meet the strict requirements of the United States military standards (MIL-STD). The JANTX level is one of several reliability levels in the military standards, indicating that this component is suitable for mission-critical applications where performance and durability are of the utmost importance.

Key Features:

  • Voltage Rating: The JANTX1N6322 is designed to handle significant voltages, making it suitable for a wide range of applications within its specified limits.
  • High Reliability: As a JANTX-classified device, it has undergone rigorous testing to ensure consistent performance under extreme conditions.
  • Controlled Manufacturing: Production is closely monitored to maintain the highest quality and reliability standards expected for military-grade components.
  • Environmental Resilience: This diode is capable of operating effectively across a broad range of temperatures and is resistant to the stresses of harsh environments.

Applications:

The JANTX1N6322 is typically used in systems where failure is not an option. These include:

  • Power supply circuits in aerospace and defense equipment
  • High-reliability commercial and industrial applications
  • Communication systems that require durable components
  • Navigation and surveillance systems

Quality Assurance:

Microchip Technology ensures that each JANTX1N6322 diode is subjected to stringent testing protocols, including electrical tests, thermal shock, vibration, and moisture resistance, to verify its performance and reliability. The device also comes with full traceability, with each unit having a unique identifier to track its manufacturing history.

For engineers and procurement specialists seeking a reliable diode capable of withstanding the demands of high-stress environments, the JANTX1N6322 from Microchip Technology is an excellent choice that offers peace of mind through its proven track record of quality and dependability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9010 $63.6040
8+ $13.0470 $104.3760
12+ $12.6393 $151.6716
17+ $12.2316 $207.9372
22+ $11.8239 $260.1258
29+ $10.6007 $307.4203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess