EN
  • EN
  • DE

JANTX1N6335

Part No JANTX1N6335
Manufacturer Microchip Technology
Catalog OEM Souring
Description Diode DO-35D Voltage & Current Regulation Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466747-JANTX1N6335
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Power - Max 500mW
Impedance (Max) (Zzt) 32 Ohms
Current - Reverse Leakage @ Vr 50nA @ 23V
Voltage - Forward (Vf) (Max) @ If 1.4V @ 1A
Operating Temperature -65°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/533
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Ultra Librarian 3D Model Ultra Librarian JANTX1N6335 CAD Model

Description

The JANTX1N6335 is a meticulously crafted diode component from Microsemi, known for its DO-35D package and distinguished as a Voltage & Current Regulation Diode. This particular model is specifically designed to manage and regulate the flow of electrical current and voltage in electronic circuits to ensure stability and optimal performance. Its robust construction and reliable operation make it an ideal choice for demanding environments where precision is paramount. Manufactured by Microsemi, a leader in semiconductor technology, the JANTX1N6335 stands out for its durability, efficiency, and compliance with stringent military specifications, ensuring it meets the high standards required in defense and aerospace applications as well as in sophisticated commercial electronics.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess