EN
  • EN
  • DE

JANTX1N6392

Part No JANTX1N6392
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 54A DO5  /  Diode Schottky 45 V 54A Chassis, Stud Mount DO-203AB (DO-5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/554
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 54A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 50 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 45 V
Capacitance @ Vr, F 3000pF @ 5V, 1MHz
Mounting Type Chassis, Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number 1N6392
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-15971,1086-15971-MIL
Standard Package 1
Win Source Part Number 1227378-JANTX1N6392
Ultra Librarian 3D Model Ultra Librarian JANTX1N6392 CAD Model

Description

Product Overview: JANTX1N6392 by Microchip Technology

The JANTX1N6392 is a robust and reliable semiconductor device from Microchip Technology, designed to meet the stringent requirements of military and aerospace applications. This high-quality component is part of Microchip's family of power rectifiers, providing efficient and stable performance under extreme operating conditions. With its exceptional durability and performance consistency, the JANTX1N6392 stands out as a preferred choice for critical systems where failure is not an option.

Key Features

  • Voltage Rating: The JANTX1N6392 is designed to handle significant voltage levels, ensuring stable operation in high-voltage environments.
  • Current Capacity: With a substantial forward current rating, this device can manage heavy-load conditions without compromising performance.
  • Hermetic Packaging: Enclosed in a hermetically sealed package, the JANTX1N6392 is protected from environmental factors like moisture and dust, which could otherwise impair its functionality.
  • High Reliability: As a JANTX-level product, it meets the MIL-PRF-19500 military standards for electronic components, offering assurance in its reliability and quality.
  • Thermal Performance: The device is engineered to dissipate heat effectively, maintaining operational integrity even at elevated temperatures.

Applications

The rugged construction and dependable performance of the JANTX1N6392 make it well-suited for a wide array of applications, especially in sectors that cannot tolerate equipment failure. These applications commonly include:

  • Power supply systems in military and aerospace technology
  • High-reliability industrial equipment
  • Communication systems requiring stable power regulation
  • Satellite and space exploration electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the JANTX1N6392 is backed by rigorous testing and quality control processes. Customers can expect comprehensive technical support and documentation, ensuring that integrating this component into their systems will be as seamless as possible. With the JANTX1N6392, engineers and designers can confidently build systems that meet the highest standards of performance and reliability.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess