EN
  • EN
  • DE

JANTX1N7037CCU1

Part No JANTX1N7037CCU1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 35A 100V SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 100 V 35A Surface Mount 3-SMD, No Lead
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/730
Package Tray
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package U1 (SMD-1)
Family Name 1N7037
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922339-JANTX1N7037CCU1
Ultra Librarian 3D Model Ultra Librarian JANTX1N7037CCU1 CAD Model

Description

Product Overview: JANTX1N7037CCU1 from Microchip Technology

The JANTX1N7037CCU1 is a high-reliability diode product manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is designed to meet stringent military specifications, ensuring performance in the most demanding conditions. It is a part of Microchip's extensive range of semiconductor products and is suitable for a variety of applications, including power supply, communication systems, and aerospace electronics.

Key Features:

  • Military Standards: The JANTX1N7037CCU1 complies with the Joint Army-Navy (JAN) specifications, which are part of the MIL-PRF-19500 series. This qualification indicates that the diode is suitable for military and aerospace applications where reliability and performance are critical.
  • High Voltage Capability: This component is capable of withstanding high reverse voltages, making it an excellent choice for applications that experience large voltage swings or require voltage regulation.
  • Durable Construction: The robust construction of the JANTX1N7037CCU1 ensures that it can withstand harsh environmental conditions, including high temperatures and mechanical stress.
  • Long Operational Life: With a design focused on longevity, this diode is built to last, ensuring a reliable operation over an extended period.
  • Hermetically Sealed: The diode's hermetic seal guarantees that it is impervious to moisture and other environmental contaminants, providing additional protection and reliability.

Applications:

  • Power Regulation Systems
  • High-Reliability Consumer Electronics
  • Military and Defense Equipment
  • Aerospace and Avionics Systems
  • Communication Infrastructure

The JANTX1N7037CCU1 from Microchip Technology represents a blend of advanced semiconductor technology and rugged design, making it an ideal choice for users who require the utmost in reliability and durability. Whether it's for a mission-critical military system or a high-performance commercial product, this diode is engineered to deliver consistent performance and withstand the test of time.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess