EN
  • EN
  • DE

JANTX2N3700UB

Part No JANTX2N3700UB
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 80V 1A UB  /  Bipolar (BJT) Transistor NPN 80 V 1 A 500 mW Surface Mount UB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/391
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 500mA, 10V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package UB
Base Product Number 2N3700
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1086-2704-MIL,1086-2704
Standard Package 1
Win Source Part Number 991020-JANTX2N3700UB
Ultra Librarian 3D Model Ultra Librarian JANTX2N3700UB CAD Model

Description

Introducing the JANTX2N3700UB by Microchip Technology

The JANTX2N3700UB is a premier electronic component designed and manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This NPN bipolar junction transistor (BJT) is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in the most demanding environments.

Key Features of JANTX2N3700UB

  • High Reliability: Certified to the Joint Army-Navy (JAN) level of the MIL-PRF-19500/394 specification, this device exemplifies top-tier quality and dependability.
  • Robust Performance: With its ability to operate under extreme temperatures and in harsh conditions, the JANTX2N3700UB is built to deliver consistent performance.
  • Surface-Mount Device (SMD): The UB suffix indicates a surface-mount package, allowing for more compact and dense circuit designs.
  • Electrical Characteristics: This component boasts a collector-emitter voltage (Vceo) of 80V, collector-base voltage (Vcbo) of 140V, and emitter-base voltage (Vebo) of 7V, with a collector current (Ic) of up to 800mA, making it suitable for a variety of electronic circuits.
  • Hermetically Sealed: The transistor is encapsulated in a hermetically sealed package, protecting it from environmental factors such as moisture and contaminants.

Applications

Given its durability and specifications, the JANTX2N3700UB is ideal for use in:

  • Power regulation modules
  • Switching circuits
  • Amplifier stages
  • Signal processing
  • Military and aerospace systems

Why Choose the JANTX2N3700UB?

When your project demands the highest level of performance and reliability, the JANTX2N3700UB from Microchip Technology is the go-to choice. Its military-grade construction and adherence to stringent specifications ensure that it will not only meet but exceed the rigorous standards required for mission-critical applications. Whether you're designing for the battlefield or the final frontier, the JANTX2N3700UB will stand up to the challenge and deliver the results you need.

For more information, detailed datasheets, and ordering options, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2424 $72.7272
6+ $19.8912 $119.3472
8+ $19.2696 $154.1568
11+ $18.6480 $205.1280
14+ $18.0264 $252.3696
19+ $16.1616 $307.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess