The TCA0372DM2EL from ON Semiconductor is a high-performance, dual operational amplifier designed to deliver excellent power supply capabilities and stability. This operational amplifier is optimized for low-voltage applications and is particularly suited for battery-operated systems due to its low power consumption and wide range of operating voltages.
Key Features
- Wide Power Supply Range: The TCA0372DM2EL operates with a power supply range from 3V to 36V (±1.5V to ±18V in dual supply mode), making it versatile for various applications.
- High Output Current: This device can deliver an output current of up to 1.0 A, which is ideal for driving heavy loads.
- Low Input Bias Current: The input bias current is typically 20 nA, which enhances the accuracy of the circuit by minimizing errors.
- Low Power Consumption: It features a low quiescent current, making it suitable for energy-sensitive applications.
- Short-Circuit Protection: The TCA0372DM2EL offers built-in short-circuit protection, safeguarding the device against potential damage from overcurrent conditions.
- Large Output Voltage Swing: The output can swing within 1.5V of the supply rail, providing a wide dynamic range for signal processing.
Applications
The TCA0372DM2EL is a versatile component that can be used in a variety of applications, including:
- Power supply control circuits
- Motor control drivers
- Audio amplifiers
- Servo amplifiers
- Analog signal processing
- Battery-operated devices
Product Specifications
Parameter
Value
Number of Channels
2
Output Current per Channel
1.0 A
Input Bias Current
20 nA
Operating Voltage Range
3V to 36V
Package / Case
SOIC-8
With its robust design and comprehensive features, the TCA0372DM2EL from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient operational amplifier for their demanding applications.