EN
  • EN
  • DE

JANTXV1N6844U3

Part No JANTXV1N6844U3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 300MA U3  /  Diode Standard 75 V 300mA Surface Mount U3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/578
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package U3
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N6844
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1086-20059,1086-20059-MIL
Standard Package 1
Win Source Part Number 1221655-JANTXV1N6844U3
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6844U3 CAD Model

Description

Microchip Technology's JANTXV1N6844U3 is a high-reliability, military-grade Zener diode designed to meet the stringent requirements of the aerospace and defense industries. This precision Zener diode offers voltage regulation with a nominal Zener voltage of 75V and is characterized by its robust performance in harsh environments.

Key Features

  • Voltage Regulation: The JANTXV1N6844U3 provides a Zener voltage of 75V, ensuring stable voltage regulation for sensitive electronic circuits.
  • High Reliability: Manufactured to meet the rigorous standards of the Joint Army/Navy (JAN) specification, this component is suitable for mission-critical applications.
  • Hermetically Sealed: The device is hermetically sealed, offering protection against moisture and other environmental contaminants.
  • Temperature Range: It operates within a wide temperature range, making it ideal for extreme conditions.
  • Low Leakage Current: Exhibits low leakage current, minimizing power loss and improving efficiency.

Applications

The JANTXV1N6844U3 is optimized for use in a variety of high-reliability applications where consistent performance is crucial. These include but are not limited to:

  • Power supply regulation in avionics
  • Voltage reference in military communication systems
  • Protection circuits in satellite and space technology
  • High-reliability industrial equipment

Quality and Standards

Microchip Technology is committed to providing products that meet the highest quality and reliability standards. The JANTXV1N6844U3 complies with the MIL-PRF-19500/578 specification, ensuring that it can withstand the demanding requirements of military and aerospace applications. Each diode is subjected to rigorous testing and quality control measures to guarantee performance under extreme conditions.

With its combination of precision voltage regulation, durability, and compliance with military standards, the JANTXV1N6844U3 from Microchip Technology is an excellent choice for designers seeking a reliable Zener diode solution for their high-stakes projects.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess