EN
  • EN
  • DE

JANTXV2N5665

Part No JANTXV2N5665
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 300V 5A TO66  /  Bipolar (BJT) Transistor NPN 300 V 5 A 2.5 W Through Hole TO-66 (TO-213AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/455
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 1V @ 1A, 5A
Current - Collector Cutoff (Max) 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 1A, 5V
Power - Max 2.5 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N5665
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1086-21063,1086-21063-MIL
Standard Package 1
Win Source Part Number 983496-JANTXV2N5665
Ultra Librarian 3D Model Ultra Librarian JANTXV2N5665 CAD Model

Description

Product Overview: JANTXV2N5665 by Microchip Technology

The JANTXV2N5665 is a high-performance NPN silicon transistor from Microchip Technology, designed to meet stringent military standards. This device is part of the JAN (Joint Army/Navy) series, with the "V" designation indicating its qualification for space-level applications and the "X" representing its enhanced reliability level as per MIL-PRF-19500 specifications. It is a preferred component for mission-critical applications where failure is not an option.

Key Features

  • High Voltage Capability: This transistor is capable of withstanding high voltage operations, making it suitable for a variety of demanding applications.
  • Robust Temperature Range: The JANTXV2N5665 is designed to operate effectively across a wide temperature range, ensuring reliability in extreme environments.
  • High Reliability: With its JANTXV military rating, the device is guaranteed to have superior reliability, which is critical for aerospace and defense applications.
  • Hermetically Sealed: The transistor is hermetically sealed to protect against environmental factors such as moisture and contaminants, further enhancing its reliability and lifespan.

Applications

The JANTXV2N5665 is ideal for a variety of high-reliability applications, including but not limited to:

  • Space systems and satellites
  • Military and defense electronics
  • Avionics and aircraft systems
  • High-reliability commercial systems

Technical Specifications

Some of the key technical specifications of the JANTXV2N5665 include:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage V(BR)CEO Max: 300V
  • Collector-Base Voltage V(BR)CBO: 400V
  • Emitter-Base Voltage V(BR)EBO: 7V
  • Collector Current - Continuous I(C): 0.5A
  • Power Dissipation P(D): 5W

Microchip Technology's commitment to quality and reliability is evident in the JANTXV2N5665, making it a trusted choice for engineers and designers working on high-stakes projects where performance and durability are paramount.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1925 $90.3850
4+ $37.0810 $148.3240
5+ $35.9223 $179.6115
7+ $34.7636 $243.3452
9+ $33.6047 $302.4423
12+ $30.1284 $361.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,045 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess