EN
  • EN
  • DE

JANTXV2N5667

Part No JANTXV2N5667
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 5A TO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 300 V 5 A - 1.2 W Through Hole TO-5
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/455
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AA, TO-5-3 Metal Can
Case / Package TO-5
Family Name 2N5667
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-21070, 1086-21070-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922374-JANTXV2N5667
Ultra Librarian 3D Model Ultra Librarian JANTXV2N5667 CAD Model

Description

Product Overview: JANTXV2N5667 from Microchip Technology

The JANTXV2N5667 is a robust power MOSFET transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in extreme conditions.

Key Features

  • High-Voltage Capability: The JANTXV2N5667 is capable of handling high voltages, making it suitable for a variety of demanding applications.
  • Fast Switching Speed: This transistor is designed for fast switching, which is essential for high-frequency operations and efficient power management.
  • Low On-Resistance: With its low on-resistance, the JANTXV2N5667 minimizes power loss and improves overall efficiency, which is critical in power-sensitive designs.
  • Hermetically Sealed: The device is hermetically sealed to protect against environmental factors such as moisture and dust, ensuring long-term reliability.
  • Rugged Construction: It is built to withstand mechanical stress and harsh environments, making it ideal for mission-critical military applications.
  • Compliance with Military Standards: The JANTXV2N5667 meets the requirements of the MIL-PRF-19500/543 specification, guaranteeing its suitability for defense-related projects.

Applications

The JANTXV2N5667 is particularly well-suited for a wide range of high-reliability applications, including:

  • Power supply systems in aircraft and spacecraft
  • High-reliability industrial equipment
  • Defense electronics and communication systems
  • Navigation and avionics systems
  • Satellite and space exploration hardware

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for their products. The JANTXV2N5667 is backed by rigorous testing and quality control measures, ensuring that it meets the exacting standards required by its users. Furthermore, Microchip's global support network is available to assist with product integration, troubleshooting, and ongoing maintenance.

For engineers and designers working on high-stakes projects where failure is not an option, the JANTXV2N5667 from Microchip Technology offers the performance, reliability, and peace of mind needed to succeed.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess